TE Connectivity Coin Cell Battery Holders 120591-1

Description
Body Features Battery Compatibility : CR2032 Battery Holder Material : PBT GF Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 27.3 x 19.05 x 6.32 MM  [1.07 x .75 x .249 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 144 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Battery Compatibility : CR2032 Battery Holder Material : PBT GF Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 27.3 x 19.05 x 6.32 MM  [1.07 x .75 x .249 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 144 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - 120591-1 - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
120591-1
Coin Cell Battery Holders 120591-1
Body Features Battery Compatibility : CR2032 Battery Holder Material : PBT GF Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 27.3 x 19.05 x 6.32 MM  [1.07 x .75 x .249 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 144 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Battery Compatibility : CR2032
  • Battery Holder Material : PBT GF
  • Battery Holder Type : Coin Cell
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Battery Dimensions : 27.3 x 19.05 x 6.32 MM  [1.07 x .75 x .249 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 144

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Battery Holders, Clips, Contacts - A99328-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
A99328-ND
Battery Holders, Clips, Contacts A99328-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holders, Clips & Contacts - 120591-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
120591-1
Battery Holders, Clips & Contacts 120591-1
TOP LOAD BATTERY

TOP LOAD BATTERY

Buy Now
Battery Holders, Clips & Contacts - 120591-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
120591-1
Battery Holders, Clips & Contacts 120591-1
BATTERY HOLDER

BATTERY HOLDER

Buy Now
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
120591-1
Battery Holders, Clips & Contacts 120591-1
Battery Holders, Clips & Contacts

Battery Holders, Clips & Contacts

Buy Now
Battery Holder, Battery Holder, Pcb; Battery Sizes Accepted Amp Te Connectivity - 33B4715 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Battery Holder, Pcb; Battery Sizes Accepted Amp Te Connectivity
33B4715
Battery Holder, Battery Holder, Pcb; Battery Sizes Accepted Amp Te Connectivity 33B4715
BATTERY HOLDER, BATTERY HOLDER, PCB; Battery Sizes Accepted:2032; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Size Code:2032; Battery Terminals:Through Hole; For Use With:CR2032 RoHS Compliant: Yes

BATTERY HOLDER, BATTERY HOLDER, PCB; Battery Sizes Accepted:2032; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Size Code:2032; Battery Terminals:Through Hole; For Use With:CR2032 RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder, 2032; Battery Sizes Accepted Amp Te Connectivity - 17AH9768 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2032; Battery Sizes Accepted Amp Te Connectivity
17AH9768
Battery Holder, 2032; Battery Sizes Accepted Amp Te Connectivity 17AH9768
BATTERY HOLDER, 2032; Battery Sizes Accepted:2032; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, 2032; Battery Sizes Accepted:2032; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 120591-1 A99328-ND 120591-1 33B4715
Product Name Coin Cell Battery Holders Battery Holders, Clips, Contacts Battery Holders, Clips & Contacts Battery Holder, Battery Holder, Pcb; Battery Sizes Accepted Amp Te Connectivity
Type Coin Cell Holder Coin Cell Holder; Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - 1775485-2 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
4 suppliers
Coin Cell Battery Holders - 2-1775485-1 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
4 suppliers