TE Connectivity NTC Probes 11032863-00

Description
Configuration Features Electrical Connection : Standard 2-pin .062 inch Connector Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 736.6 MM  [29 INCH ] Product Type Features NTC Probe Type : Patient Monitoring Sensor Package : Silicone Foley Catheter, 16FR Wire/Cladding Type : 32 AWG Ag-plated Cu, Twisted Pair Usage Conditions Accuracy (at T_ref) (DEGC) : ±.1 from 25 - 45 Operating Temperature Range : 25 - 45 DEGC  [77 - 113 DEGF ] Resistance (at 25°C) (KOHM) : 2.252 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ±.44
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Standard 2-pin .062 inch Connector Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 736.6 MM  [29 INCH ] Product Type Features NTC Probe Type : Patient Monitoring Sensor Package : Silicone Foley Catheter, 16FR Wire/Cladding Type : 32 AWG Ag-plated Cu, Twisted Pair Usage Conditions Accuracy (at T_ref) (DEGC) : ±.1 from 25 - 45 Operating Temperature Range : 25 - 45 DEGC  [77 - 113 DEGF ] Resistance (at 25°C) (KOHM) : 2.252 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ±.44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 11032863-00 - TE Connectivity
Berwyn, PA, United States
NTC Probes
11032863-00
NTC Probes 11032863-00
Configuration Features Electrical Connection : Standard 2-pin .062 inch Connector Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 736.6 MM  [29 INCH ] Product Type Features NTC Probe Type : Patient Monitoring Sensor Package : Silicone Foley Catheter, 16FR Wire/Cladding Type : 32 AWG Ag-plated Cu, Twisted Pair Usage Conditions Accuracy (at T_ref) (DEGC) : ±.1 from 25 - 45 Operating Temperature Range : 25 - 45 DEGC  [77 - 113 DEGF ] Resistance (at 25°C) (KOHM) : 2.252 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ±.44

Configuration Features


  • Electrical Connection : Standard 2-pin .062 inch Connector

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Mechanical Attachment


  • Wire Length : 736.6 MM  [29 INCH ]

Product Type Features


  • NTC Probe Type : Patient Monitoring
  • Sensor Package : Silicone Foley Catheter, 16FR
  • Wire/Cladding Type : 32 AWG Ag-plated Cu, Twisted Pair

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ±.1 from 25 - 45
  • Operating Temperature Range : 25 - 45 DEGC  [77 - 113 DEGF ]
  • Resistance (at 25°C) (KOHM) : 2.252
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
  • Tolerance Resistance (PCT) : ±.44
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 11032863-00
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034459-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034659-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details