TE Connectivity NTC Probes 20026074-03

Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3435 Mechanical Attachment Wire Length : 3000 MM  [118.1 INCH ] Product Type Features NTC Probe Type : HVAC/R Sensor Package : Overmold TPE Wire/Cladding Type : 24AWG (7/32) Stranded TPC zipcord with Black TPE insulation Material Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3435 Mechanical Attachment Wire Length : 3000 MM  [118.1 INCH ] Product Type Features NTC Probe Type : HVAC/R Sensor Package : Overmold TPE Wire/Cladding Type : 24AWG (7/32) Stranded TPC zipcord with Black TPE insulation Material Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 20026074-03 - TE Connectivity
Berwyn, PA, United States
NTC Probes
20026074-03
NTC Probes 20026074-03
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3435 Mechanical Attachment Wire Length : 3000 MM  [118.1 INCH ] Product Type Features NTC Probe Type : HVAC/R Sensor Package : Overmold TPE Wire/Cladding Type : 24AWG (7/32) Stranded TPC zipcord with Black TPE insulation Material Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± 1

Configuration Features


  • Electrical Connection : Open End

Electrical Characteristics


  • β-Value(25/85) (K) : 3435

Mechanical Attachment


  • Wire Length : 3000 MM  [118.1 INCH ]

Product Type Features


  • NTC Probe Type : HVAC/R
  • Sensor Package : Overmold TPE
  • Wire/Cladding Type : 24AWG (7/32) Stranded TPC zipcord with Black TPE insulation Material

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .3
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
  • Tolerance Resistance (PCT) : ± 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 20026074-03
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034627-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20033626-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034209-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details