TE Connectivity Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity 11032565-00

Description
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3891K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-80°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3891K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity - 70K8744 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity
70K8744
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity 70K8744
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3891K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-80°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3891K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 70K8744
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
Thermistors - 1624367-2 - TE Connectivity
Specs
Resistance (@25°C) 68000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details