TE Connectivity Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 11031227-00

Description
NTC THERMISTOR; Zero Power Resistance at 25°C:-; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:Radial Leaded; Thermistor Terminals:-; Operating Temperature Min:-; Thermistor Type:NTC RoHS Compliant: No
Description
NTC THERMISTOR; Zero Power Resistance at 25°C:-; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:Radial Leaded; Thermistor Terminals:-; Operating Temperature Min:-; Thermistor Type:NTC RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 29F222 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
29F222
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 29F222
NTC THERMISTOR; Zero Power Resistance at 25°C:-; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:Radial Leaded; Thermistor Terminals:-; Operating Temperature Min:-; Thermistor Type:NTC RoHS Compliant: No

NTC THERMISTOR; Zero Power Resistance at 25°C:-; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:Radial Leaded; Thermistor Terminals:-; Operating Temperature Min:-; Thermistor Type:NTC RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 29F222
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details