TE Connectivity NTC Probes 11024509-00

Description
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3664 Mechanical Attachment Wire Length (MM) : 381 Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Polyimide Insulated, ESCC 390100124 Usage Conditions Operating Temperature Range : -60 - 160 DEGC  [-76 - 320 DEGF ] Resistance (at 25°C) (KOHM) : 15 T_ref for Resistance : 0 DEGC , 50 DEGC , -20 DEGC , -40 DEGC , 160 DEGC , -60 DEGC , 100 DEGC , 70 DEGC , 140 DEGC , 25 DEGC , 125 DEGC  [212 DEGF , 32 DEGF , 77 DEGF ] Tolerance Resistance (PCT) : ± 1 @ 0 °C
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3664 Mechanical Attachment Wire Length (MM) : 381 Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Polyimide Insulated, ESCC 390100124 Usage Conditions Operating Temperature Range : -60 - 160 DEGC  [-76 - 320 DEGF ] Resistance (at 25°C) (KOHM) : 15 T_ref for Resistance : 0 DEGC , 50 DEGC , -20 DEGC , -40 DEGC , 160 DEGC , -60 DEGC , 100 DEGC , 70 DEGC , 140 DEGC , 25 DEGC , 125 DEGC  [212 DEGF , 32 DEGF , 77 DEGF ] Tolerance Resistance (PCT) : ± 1 @ 0 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 11024509-00 - TE Connectivity
Berwyn, PA, United States
NTC Probes
11024509-00
NTC Probes 11024509-00
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3664 Mechanical Attachment Wire Length (MM) : 381 Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Polyimide Insulated, ESCC 390100124 Usage Conditions Operating Temperature Range : -60 - 160 DEGC  [-76 - 320 DEGF ] Resistance (at 25°C) (KOHM) : 15 T_ref for Resistance : 0 DEGC , 50 DEGC , -20 DEGC , -40 DEGC , 160 DEGC , -60 DEGC , 100 DEGC , 70 DEGC , 140 DEGC , 25 DEGC , 125 DEGC  [212 DEGF , 32 DEGF , 77 DEGF ] Tolerance Resistance (PCT) : ± 1 @ 0 °C

Configuration Features


  • Electrical Connection : 2 Pin

Electrical Characteristics


  • β-Value(25/85) (K) : 3664

Mechanical Attachment


  • Wire Length (MM) : 381

Product Type Features


  • NTC Probe Type : Space Qualified NTC Thermistors
  • Sensor Package : ESAP-ESA PROBE
  • Wire/Cladding Type : 26AWG Polyimide Insulated, ESCC 390100124

Usage Conditions


  • Operating Temperature Range : -60 - 160 DEGC  [-76 - 320 DEGF ]
  • Resistance (at 25°C) (KOHM) : 15
  • T_ref for Resistance : 0 DEGC , 50 DEGC , -20 DEGC , -40 DEGC , 160 DEGC , -60 DEGC , 100 DEGC , 70 DEGC , 140 DEGC , 25 DEGC , 125 DEGC  [212 DEGF , 32 DEGF , 77 DEGF ]
  • Tolerance Resistance (PCT) : ± 1 @ 0 °C
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 11024509-00
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034680-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034637-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details