TE Connectivity NTC Probes 11021203-00

Description
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3499 Mechanical Attachment Wire Length : 305 MM  [12 INCH ] Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Fluoropolymer Insulated, ESCC 390101203 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 2 T_ref for Resistance : -20 DEGC , 100 DEGC , 70 DEGC , -40 DEGC , 25 DEGC , 50 DEGC , 0 DEGC , 125 DEGC  [77 DEGF , 212 DEGF , 32 DEGF ] Tolerance Resistance (PCT) : ± 1.57 @ 0 °C
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3499 Mechanical Attachment Wire Length : 305 MM  [12 INCH ] Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Fluoropolymer Insulated, ESCC 390101203 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 2 T_ref for Resistance : -20 DEGC , 100 DEGC , 70 DEGC , -40 DEGC , 25 DEGC , 50 DEGC , 0 DEGC , 125 DEGC  [77 DEGF , 212 DEGF , 32 DEGF ] Tolerance Resistance (PCT) : ± 1.57 @ 0 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 11021203-00 - TE Connectivity
Berwyn, PA, United States
NTC Probes
11021203-00
NTC Probes 11021203-00
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3499 Mechanical Attachment Wire Length : 305 MM  [12 INCH ] Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Fluoropolymer Insulated, ESCC 390101203 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 2 T_ref for Resistance : -20 DEGC , 100 DEGC , 70 DEGC , -40 DEGC , 25 DEGC , 50 DEGC , 0 DEGC , 125 DEGC  [77 DEGF , 212 DEGF , 32 DEGF ] Tolerance Resistance (PCT) : ± 1.57 @ 0 °C

Configuration Features


  • Electrical Connection : 2 Pin

Electrical Characteristics


  • β-Value(25/85) (K) : 3499

Mechanical Attachment


  • Wire Length : 305 MM  [12 INCH ]

Product Type Features


  • NTC Probe Type : Space Qualified NTC Thermistors
  • Sensor Package : ESAP-ESA PROBE
  • Wire/Cladding Type : 26AWG Fluoropolymer Insulated, ESCC 390101203

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 2
  • T_ref for Resistance : -20 DEGC , 100 DEGC , 70 DEGC , -40 DEGC , 25 DEGC , 50 DEGC , 0 DEGC , 125 DEGC  [77 DEGF , 212 DEGF , 32 DEGF ]
  • Tolerance Resistance (PCT) : ± 1.57 @ 0 °C
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 11021203-00
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034452-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20033939-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details