TE Connectivity NTC Probes 20026498-00

Description
Configuration Features Electrical Connection : Connector 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 62 MM  [2.4 INCH ] Product Type Features NTC Probe Type : NTC Probe Sensor Package : Stainless Steel Probe Wire/Cladding Type : 24 AWG Stranded Insulated Leads Usage Conditions Accuracy (at T_ref) (DEGC) : ± .5 Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ] Resistance (at 25°C) (KOHM) : 10000 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ±.44
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Connector 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 62 MM  [2.4 INCH ] Product Type Features NTC Probe Type : NTC Probe Sensor Package : Stainless Steel Probe Wire/Cladding Type : 24 AWG Stranded Insulated Leads Usage Conditions Accuracy (at T_ref) (DEGC) : ± .5 Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ] Resistance (at 25°C) (KOHM) : 10000 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ±.44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 20026498-00 - TE Connectivity
Berwyn, PA, United States
NTC Probes
20026498-00
NTC Probes 20026498-00
Configuration Features Electrical Connection : Connector 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 62 MM  [2.4 INCH ] Product Type Features NTC Probe Type : NTC Probe Sensor Package : Stainless Steel Probe Wire/Cladding Type : 24 AWG Stranded Insulated Leads Usage Conditions Accuracy (at T_ref) (DEGC) : ± .5 Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ] Resistance (at 25°C) (KOHM) : 10000 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ±.44

Configuration Features


  • Electrical Connection : Connector 2 Pin

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Mechanical Attachment


  • Wire Length : 62 MM  [2.4 INCH ]

Product Type Features


  • NTC Probe Type : NTC Probe
  • Sensor Package : Stainless Steel Probe
  • Wire/Cladding Type : 24 AWG Stranded Insulated Leads

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .5
  • Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10000
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
  • Tolerance Resistance (PCT) : ±.44
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 20026498-00
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products