TE Connectivity NTC Thermistors 11021160-00

Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 2 Temperature Tolerance (DEGC) : ± 1 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 2.252
Request a Quote Datasheet
Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 2 Temperature Tolerance (DEGC) : ± 1 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 2.252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11021160-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11021160-00
NTC Thermistors 11021160-00
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 2 Temperature Tolerance (DEGC) : ± 1 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 2.252

Body Features


  • Lead Wire Conductor Type : Tinned Copper Alloy Solid

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]
  • Lead Wire Size (AWG) : 32
  • Product Diameter : 2.4 MM  [.094 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Product Type Features


  • β-Value (0/50) (K) : 3892
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± 2
  • Temperature Tolerance (DEGC) : ± 1 °C from 0 - 70
  • Tolerance β-Value (PCT) : ±.5

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 2.252
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 11021160-00
Product Name NTC Thermistors
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-20026072-12-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
NTC Thermistors - 223-20026071-03-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details