TE Connectivity NTC Probes & Assemblies 11016706-00

Description
Electrical Characteristics β-Value(25/85) (K) : 5300 Resistance @ 25°C [Kω] (KOHM) : 3600 Mechanical Attachment Wire Length : 65 MM  [2.6 INCH ] Wire/Cladding : 22 AWG Stranded Insulated Leads Other Sensor Connector Type : 1/4 inch Male Fast-On Packaging Features Package : SS Immersion Product Type Features Sensor Type : Immersion Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] T_ref for Resistance : 200 DEGC  [392 DEGF ] Temperature Accuracy (DEGC) : ±1.1 @ 200 Tolerance Resistance (PCT) : ±5
Request a Quote
Description
Electrical Characteristics β-Value(25/85) (K) : 5300 Resistance @ 25°C [Kω] (KOHM) : 3600 Mechanical Attachment Wire Length : 65 MM  [2.6 INCH ] Wire/Cladding : 22 AWG Stranded Insulated Leads Other Sensor Connector Type : 1/4 inch Male Fast-On Packaging Features Package : SS Immersion Product Type Features Sensor Type : Immersion Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] T_ref for Resistance : 200 DEGC  [392 DEGF ] Temperature Accuracy (DEGC) : ±1.1 @ 200 Tolerance Resistance (PCT) : ±5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NTC Probes & Assemblies - 11016706-00 - TE Connectivity
Berwyn, PA, United States
NTC Probes & Assemblies
11016706-00
NTC Probes & Assemblies 11016706-00
Electrical Characteristics β-Value(25/85) (K) : 5300 Resistance @ 25°C [Kω] (KOHM) : 3600 Mechanical Attachment Wire Length : 65 MM  [2.6 INCH ] Wire/Cladding : 22 AWG Stranded Insulated Leads Other Sensor Connector Type : 1/4 inch Male Fast-On Packaging Features Package : SS Immersion Product Type Features Sensor Type : Immersion Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] T_ref for Resistance : 200 DEGC  [392 DEGF ] Temperature Accuracy (DEGC) : ±1.1 @ 200 Tolerance Resistance (PCT) : ±5

Electrical Characteristics


  • β-Value(25/85) (K) : 5300
  • Resistance @ 25°C [KΩ] (KOHM) : 3600

Mechanical Attachment


  • Wire Length : 65 MM  [2.6 INCH ]
  • Wire/Cladding : 22 AWG Stranded Insulated Leads

Other


  • Sensor Connector Type : 1/4 inch Male Fast-On

Packaging Features


  • Package : SS Immersion

Product Type Features


  • Sensor Type : Immersion

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • T_ref for Resistance : 200 DEGC  [392 DEGF ]
  • Temperature Accuracy (DEGC) : ±1.1 @ 200
  • Tolerance Resistance (PCT) : ±5
Buy Now

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 11016706-00
Product Name NTC Probes & Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20033627-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034271-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details