TE Connectivity Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity 10VSB6

Description
RFI POWER LINE FILTER, 10A, 1.25 mA; Voltage Rating:250VAC; Current Rating:10A; Product Range:CORCOM SB Series; Capacitance:1.005µF; Filter Terminals:Stud; Filter Type:EMI, RFI; Inductance Min:1.1mH; Leakage Current Max:1.25mA RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 10A, 1.25 mA; Voltage Rating:250VAC; Current Rating:10A; Product Range:CORCOM SB Series; Capacitance:1.005µF; Filter Terminals:Stud; Filter Type:EMI, RFI; Inductance Min:1.1mH; Leakage Current Max:1.25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity - 86R9382 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity
86R9382
Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity 86R9382
RFI POWER LINE FILTER, 10A, 1.25 mA; Voltage Rating:250VAC; Current Rating:10A; Product Range:CORCOM SB Series; Capacitance:1.005µF; Filter Terminals:Stud; Filter Type:EMI, RFI; Inductance Min:1.1mH; Leakage Current Max:1.25mA RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 1.25 mA; Voltage Rating:250VAC; Current Rating:10A; Product Range:CORCOM SB Series; Capacitance:1.005µF; Filter Terminals:Stud; Filter Type:EMI, RFI; Inductance Min:1.1mH; Leakage Current Max:1.25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 86R9382
Product Name Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Iec Filter, Medical, 10A, 250Vac, Qc; Capacitance Te Connectivity - 01AH0192 - Newark, An Avnet Company
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details