TE Connectivity Power Line Filter Modules 10EK3

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 10EK3-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
10EK3-ND
Power Line Filter Modules 10EK3-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
Power Line Filter, 1 Phase, 10A, 250Vac; Filter Applications Corcom Te Connectivity - 17R2522 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 10A, 250Vac; Filter Applications Corcom Te Connectivity
17R2522
Power Line Filter, 1 Phase, 10A, 250Vac; Filter Applications Corcom Te Connectivity 17R2522
POWER LINE FILTER, 1 PHASE, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 10A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 10EK3-ND 17R2522
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 10A, 250Vac; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
3-Phase Filters - 1-2405082-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
3 suppliers