TE Connectivity 3-Phase Filters 1-2405082-5

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 150 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 150 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 1-2405082-5 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
1-2405082-5
3-Phase Filters 1-2405082-5
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 150 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 150
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6
  • Operating Voltage (VAC) : 760

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filters - 2645633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2645633
Power Line Filters 2645633
TE Connectivity 1-2405082-5 EMI Filter

TE Connectivity 1-2405082-5 EMI Filter

Supplier's Site
Power Line Filter, 3-Ph, 150A, 760Vac; Filter Applications Te Connectivity - 59AK7838 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 150A, 760Vac; Filter Applications Te Connectivity
59AK7838
Power Line Filter, 3-Ph, 150A, 760Vac; Filter Applications Te Connectivity 59AK7838
POWER LINE FILTER, 3-PH, 150A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:150A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 150A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:150A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-2405082-5 2645633 59AK7838
Product Name 3-Phase Filters Power Line Filters Power Line Filter, 3-Ph, 150A, 760Vac; Filter Applications Te Connectivity
Filter Type Three Phase Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405081-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
2 suppliers
IEC Filters - 2660130 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filters - 2094492 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - 174-10KEPS10AFPWHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details