TE Connectivity RF Cable Assemblies 2484062-1

Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 2.79 MM  [.109 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 15 Other Cable Assembly Length : .35 M  [1.148 FT ] Product Type Features Cable Assembly (End A) : Mini-FAKRA Jack Cable Assembly (End B) : Mini-FAKRA Jack Cable Assembly Type : Mini-FAKRA to Mini-FAKRA Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 2.79 MM  [.109 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 15 Other Cable Assembly Length : .35 M  [1.148 FT ] Product Type Features Cable Assembly (End A) : Mini-FAKRA Jack Cable Assembly (End B) : Mini-FAKRA Jack Cable Assembly Type : Mini-FAKRA to Mini-FAKRA Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2484062-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2484062-1
RF Cable Assemblies 2484062-1
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : 2.79 MM  [.109 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 15 Other Cable Assembly Length : .35 M  [1.148 FT ] Product Type Features Cable Assembly (End A) : Mini-FAKRA Jack Cable Assembly (End B) : Mini-FAKRA Jack Cable Assembly Type : Mini-FAKRA to Mini-FAKRA Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : FEP

Dimensions


  • Outside Cable Diameter : 2.79 MM  [.109 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 15

Other


  • Cable Assembly Length : .35 M  [1.148 FT ]

Product Type Features


  • Cable Assembly (End A) : Mini-FAKRA Jack
  • Cable Assembly (End B) : Mini-FAKRA Jack
  • Cable Assembly Type : Mini-FAKRA to Mini-FAKRA
  • Coax Cable Type : RG 174

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Cables (RF) - 343-2484062-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2484062-1-ND
Coaxial Cables (RF) 343-2484062-1-ND
MINI FAKRA 4P,F TO F,CODE D,15GH

MINI FAKRA 4P,F TO F,CODE D,15GH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2484062-1 343-2484062-1-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type Mini-FAKRA Jack
Cable Length 1.15 ft (3.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2502032-3 - TE Connectivity
Specs
Application RF
Product Type MHF4L
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
RF Cable Assemblies - 2502033-2 - TE Connectivity
Specs
Application RF
Product Type SMA Bulkhead Jack
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers