TE Connectivity RF Connectors 1053256-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.5 MM  [.453 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount, Front Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Captured Center Contact, Hermetically Sealed Dielectric Material : TFE Fluorocarbon Gasket Material : Steel Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Gasket, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.5 MM  [.453 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount, Front Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Captured Center Contact, Hermetically Sealed Dielectric Material : TFE Fluorocarbon Gasket Material : Steel Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Gasket, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1053256-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1053256-1
RF Connectors 1053256-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.5 MM  [.453 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount, Front Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Captured Center Contact, Hermetically Sealed Dielectric Material : TFE Fluorocarbon Gasket Material : Steel Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Gasket, Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 11.5 MM  [.453 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount, Front Mount
  • RF Connector Coupling Mechanism : Threaded

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Comment : Captured Center Contact, Hermetically Sealed
  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Steel

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector Seal Type : Gasket, Hermetically Sealed
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
50 OHM Electronic Connector - 437-1053256-1 - ERSAELECTRONICS PTE. LTD.
Singapore
50 OHM Electronic Connector
437-1053256-1
50 OHM Electronic Connector 437-1053256-1
CONN SMA RCPT STR 50 OHM SOLDER Product overview: 1053256-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1053256-1 can be used for catalog matching and distributor lookup.

CONN SMA RCPT STR 50 OHM SOLDER Product overview: 1053256-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1053256-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 987866-1053256-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
987866-1053256-1
Connectors, Interconnects - Coaxial Connectors (RF) 987866-1053256-1
Win Source Part Number: 987866-1053256-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Features: Extended Insulation, Hermetically Sealed Connector Type: Receptacle, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: SMA Frequency - Max: 18 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 250 Impedance: 50Ohm Body Material: Stainless Steel Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Contact, 1 Gasket Mounting Type: Panel Mount, Threaded ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Base Product Number: 1053 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 987866-1053256-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Features: Extended Insulation, Hermetically Sealed
Connector Type: Receptacle, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: SMA
Frequency - Max: 18 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 250
Impedance: 50Ohm
Body Material: Stainless Steel
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Gasket
Mounting Type: Panel Mount, Threaded
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1053
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
2058 5305 00 Rohs Compliant Amp - Te Connectivity - 10H7143 - Newark, An Avnet Company
Chicago, IL, United States
2058 5305 00 Rohs Compliant Amp - Te Connectivity
10H7143
2058 5305 00 Rohs Compliant Amp - Te Connectivity 10H7143
2058 5305 00 ROHS COMPLIANT: NO

2058 5305 00 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number 1053256-1 437-1053256-1 987866-1053256-1 10H7143
Product Name RF Connectors 50 OHM Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) 2058 5305 00 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data