TE Connectivity Coax Connectors 1055688-1

Description
Body Features Body Material : Polyphenylene Sulfide (PPS) Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 2.06 MM  [.081 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SSMT Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Polyphenylene Sulfide (PPS) Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 2.06 MM  [.081 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SSMT Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1055688-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1055688-1
Coax Connectors 1055688-1
Body Features Body Material : Polyphenylene Sulfide (PPS) Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 2.06 MM  [.081 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SSMT Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Polyphenylene Sulfide (PPS)
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Copper Alloy
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 2.06 MM  [.081 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SSMT
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A102066CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A102066CT-ND
Coaxial Connector (RF) Assemblies A102066CT-ND
OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A102066TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A102066TR-ND
Coaxial Connector (RF) Assemblies A102066TR-ND
OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

Buy Now Datasheet
Singapore, Singapore
SMD 6GHz Electronic Connector
437-1055688-1
SMD 6GHz Electronic Connector 437-1055688-1
RF Coax Connector 6GHz 50R Solder ST SMD M Gold Product overview: 1055688-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1055688-1 can be used for catalog matching and distributor lookup.

RF Coax Connector 6GHz 50R Solder ST SMD M Gold Product overview: 1055688-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1055688-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Interconnects - 1055688-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1055688-1
RF Interconnects 1055688-1
2367 5001 54, VERT PLUG

2367 5001 54, VERT PLUG

Buy Now
RF Coaxial Board Mount Connector - 1055688-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
1055688-1
RF Coaxial Board Mount Connector 1055688-1
OSMT/SSMT RF Connectors

OSMT/SSMT RF Connectors

Supplier's Site
Coaxial Connectors (RF) - 1055688-1 - 1000849-1055688-1 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 1055688-1
1000849-1055688-1
Coaxial Connectors (RF) - 1055688-1 1000849-1055688-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1000849-1055688-1 Packaging: Reel - TR Connector Type: Receptacle, Male Pin Fastening Type: Snap-On Contact Termination: Solder, Microstrip Connector Style: OSMT Mounting: SMD (SMT) Impedance: 50 Ohm Shield Termination: Solder Center Contact Material: Copper Alloy Center Contact Plating: Gold Dielectric Material: Polyphenylene Sulfide (PPS) Mating Cycles: 100 Family Name: 1055688 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 125°C Maximum Input Frequency: 6GHz Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Industrial

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1000849-1055688-1
Packaging: Reel - TR
Connector Type: Receptacle, Male Pin
Fastening Type: Snap-On
Contact Termination: Solder, Microstrip
Connector Style: OSMT
Mounting: SMD (SMT)
Impedance: 50 Ohm
Shield Termination: Solder
Center Contact Material: Copper Alloy
Center Contact Plating: Gold
Dielectric Material: Polyphenylene Sulfide (PPS)
Mating Cycles: 100
Family Name: 1055688
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 125°C
Maximum Input Frequency: 6GHz
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Industrial

Buy Now Datasheet
Rf/coaxial, Ssmt Plug, Straight, Solder; Connector Type Amp - Te Connectivity - 73M8551 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Ssmt Plug, Straight, Solder; Connector Type Amp - Te Connectivity
73M8551
Rf/coaxial, Ssmt Plug, Straight, Solder; Connector Type Amp - Te Connectivity 73M8551
RF/COAXIAL, SSMT PLUG, STRAIGHT, SOLDER; Connector Type:SSMT Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper; Frequency Max:6GHz RoHS Compliant: Yes

RF/COAXIAL, SSMT PLUG, STRAIGHT, SOLDER; Connector Type:SSMT Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site
Rf/coaxial, Ssmt Plug, Straight, Solder, Full Reel; Connector Type Amp - Te Connectivity - 28X2629 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Ssmt Plug, Straight, Solder, Full Reel; Connector Type Amp - Te Connectivity
28X2629
Rf/coaxial, Ssmt Plug, Straight, Solder, Full Reel; Connector Type Amp - Te Connectivity 28X2629
RF/COAXIAL, SSMT PLUG, STRAIGHT, SOLDER, FULL REEL; Connector Type:SSMT Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Copper; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, SSMT PLUG, STRAIGHT, SOLDER, FULL REEL; Connector Type:SSMT Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Copper; Frequency Max:- RoHS Compliant: Yes

Supplier's Site
Rf Coaxial, Ssmt, Plug, 50 Ohm, Pcb; Connector Type Amp - Te Connectivity - 38AC2742 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Ssmt, Plug, 50 Ohm, Pcb; Connector Type Amp - Te Connectivity
38AC2742
Rf Coaxial, Ssmt, Plug, 50 Ohm, Pcb; Connector Type Amp - Te Connectivity 38AC2742
RF COAXIAL, SSMT, PLUG, 50 OHM, PCB; Connector Type:SSMT Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

RF COAXIAL, SSMT, PLUG, 50 OHM, PCB; Connector Type:SSMT Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Richardson RFPD Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors Board Mount Connectors Coaxial Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1055688-1 A102066CT-ND 437-1055688-1 1055688-1 1055688-1 1000849-1055688-1 73M8551 28X2629 38AC2742
Product Name Coax Connectors Coaxial Connector (RF) Assemblies SMD 6GHz Electronic Connector RF Interconnects RF Coaxial Board Mount Connector Coaxial Connectors (RF) - 1055688-1 Rf/coaxial, Ssmt Plug, Straight, Solder; Connector Type Amp - Te Connectivity Rf/coaxial, Ssmt Plug, Straight, Solder, Full Reel; Connector Type Amp - Te Connectivity Rf Coaxial, Ssmt, Plug, 50 Ohm, Pcb; Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector OSMT
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Surface Mount SMD/SMT Solder, Microstrip Solder Solder
Mounting Board Mount Surface Mount SMD (SMT)
Unlock Full Specs
to access all available technical data