TE Connectivity RF Connectors 1052897-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 12.1 MM  [.476 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Tab Width : .51 MM  [.02 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 4 Packaging Features Packaging Method : Carton Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 12.1 MM  [.476 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Tab Width : .51 MM  [.02 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 4 Packaging Features Packaging Method : Carton Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1052897-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1052897-1
RF Connectors 1052897-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 12.1 MM  [.476 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Tab Width : .51 MM  [.02 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 4 Packaging Features Packaging Method : Carton Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 12.1 MM  [.476 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]
  • Tab Width : .51 MM  [.02 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Dielectric Material : TFE Fluorocarbon
  • Number of Panel Mounting Holes : 4

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A99392-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A99392-ND
Coaxial Connector (RF) Assemblies A99392-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab

Buy Now Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 994108-1052897-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
994108-1052897-1
Connectors, Interconnects - Coaxial Connectors (RF) 994108-1052897-1
Win Source Part Number: 994108-1052897-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Receptacle, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Tab Connector Style: SMA Voltage Rating: 335 V Frequency - Max: 18 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Mounting Feature: Flange Body Material: Stainless Steel Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: A99392,10528971,2266 -1052897-1 Base Product Number: 1052 Product Status: Obsolete

Win Source Part Number: 994108-1052897-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Receptacle, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder Tab
Connector Style: SMA
Voltage Rating: 335 V
Frequency - Max: 18 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Mounting Feature: Flange
Body Material: Stainless Steel
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: A99392,10528971,2266-1052897-1
Base Product Number: 1052
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
18GHz 50 Ohm Electronic Connector
437-1052897-1
18GHz 50 Ohm Electronic Connector 437-1052897-1
Female SMA RF Connector, 18GHz, 50 Ohm, Gold Plated Product overview: 1052897-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1052897-1 can be used for catalog matching and distributor lookup.

Female SMA RF Connector, 18GHz, 50 Ohm, Gold Plated Product overview: 1052897-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1052897-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Miscellaneous Connector - 1052897-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
1052897-1
Miscellaneous Connector 1052897-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site Datasheet
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 39C5926 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
39C5926
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 39C5926
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Coaxial Connectors
Product Number 1052897-1 A99392-ND 994108-1052897-1 437-1052897-1 1052897-1 39C5926
Product Name RF Connectors Coaxial Connector (RF) Assemblies Connectors, Interconnects - Coaxial Connectors (RF) 18GHz 50 Ohm Electronic Connector Miscellaneous Connector Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount Panel Mount
Frequency 18.000 GHz 18.000 GHz
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data