TE Connectivity Coax Connectors 1046234-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 21 MM  [.827 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : None Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable RF Connector Style : Plug RF Interface : N Type Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 21 MM  [.827 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : None Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable RF Connector Style : Plug RF Interface : N Type Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1046234-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1046234-1
Coax Connectors 1046234-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 21 MM  [.827 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : None Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable RF Connector Style : Plug RF Interface : N Type Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 21 MM  [.827 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : None

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Coupling Nut Base Material : Stainless Steel
  • Dielectric Material : PTFE
  • Grade : Commercial

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 402 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • RF Connector Style : Plug
  • RF Interface : N Type

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A121108-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A121108-ND
Coaxial Connector (RF) Assemblies A121108-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Scd,1250 1119 00,n Amp - Te Connectivity - 75AC4780 - Newark, An Avnet Company
Chicago, IL, United States
Scd,1250 1119 00,n Amp - Te Connectivity
75AC4780
Scd,1250 1119 00,n Amp - Te Connectivity 75AC4780
SCD,1250 1119 00,N

SCD,1250 1119 00,N

Supplier's Site
RF Connectors / Coaxial Connectors - 1046234-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1046234-1
RF Connectors / Coaxial Connectors 1046234-1
RF Connectors / Coaxial Connectors SCD,1250 1119 00,N

RF Connectors / Coaxial Connectors SCD,1250 1119 00,N

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1046234-1 A121108-ND 75AC4780 1046234-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Scd,1250 1119 00,n Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connector Launchers - 1052962-1 - TE Connectivity
Specs
Mounting Panel Mount, Board Mount
Frequency 12.400 GHz
View Details
4 suppliers
RF Connectors - 1059654-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1050769-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1060960-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 6.000 GHz
View Details
7 suppliers