TE Connectivity RF Connectors 1060960-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Product Length : 8.69 MM  [.342 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.48 MM  [.137 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : Without Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Product Length : 8.69 MM  [.342 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.48 MM  [.137 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : Without Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1060960-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1060960-1
RF Connectors 1060960-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Product Length : 8.69 MM  [.342 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.48 MM  [.137 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : Without Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Product Length : 8.69 MM  [.342 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 3.48 MM  [.137 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • Panel Attachment Style : Front Mount
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - 1041249-1060960-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1041249-1060960-1
Connectors, Interconnects - Coaxial Connectors (RF) 1041249-1060960-1
Win Source Part Number: 1041249-1060960-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Package: Bulk Contact Termination: Solder Connector Style: MCX Voltage Rating: 335 V Frequency - Max: 6 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Mounting Feature: Bulkhead - Rear Side Nut Body Material: Brass Insertion Loss: 0.1dB Shield Termination: Solder Body Finish: Nickel Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 165°C Alternative Parts (Cross-Reference): 1059596-1; 1052523-1; 1052689-1; 112290; 1052534-1; 1061001-1; 903-375J-53P; 1330126-1; R113303000; 3-1478955-0; B6721E1-NT3G-5-50; B6721A1-NT3G-1-50; N6421A1-NT3G-1-50585 8-0000-10; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: 1060960-1-ND,-106096 0-1-SI,A111760,10609 601 Base Product Number: 1060 Product Status: Obsolete

Win Source Part Number: 1041249-1060960-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Package: Bulk
Contact Termination: Solder
Connector Style: MCX
Voltage Rating: 335 V
Frequency - Max: 6 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Mounting Feature: Bulkhead - Rear Side Nut
Body Material: Brass
Insertion Loss: 0.1dB
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 165°C
Alternative Parts (Cross-Reference): 1059596-1; 1052523-1; 1052689-1; 112290; 1052534-1; 1061001-1; 903-375J-53P; 1330126-1; R113303000; 3-1478955-0; B6721E1-NT3G-5-50; B6721A1-NT3G-1-50; N6421A1-NT3G-1-505858-0000-10;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: 1060960-1-ND,-1060960-1-SI,A111760,10609601
Base Product Number: 1060
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
6GHz Electronic Connector
437-1060960-1
6GHz Electronic Connector 437-1060960-1
MCX Male RF Connector, 6GHz, 50R, SMT, Gold/Nickel Product overview: 1060960-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1060960-1 can be used for catalog matching and distributor lookup.

MCX Male RF Connector, 6GHz, 50R, SMT, Gold/Nickel Product overview: 1060960-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1060960-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A111760-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A111760-ND
Coaxial Connector (RF) Assemblies A111760-ND
MCX Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

MCX Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1060960-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1060960-1
RF Connectors / Coaxial Connectors 1060960-1
RF Connectors / Coaxial Connectors MICRO MIN SMT

RF Connectors / Coaxial Connectors MICRO MIN SMT

Buy Now Datasheet
Rf/coax, Mcx Jack Receptacle, Bulkhead, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 10H7360 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coax, Mcx Jack Receptacle, Bulkhead, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
10H7360
Rf/coax, Mcx Jack Receptacle, Bulkhead, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 10H7360
RF/COAX, MCX JACK RECEPTACLE, BULKHEAD, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAX, MCX JACK RECEPTACLE, BULKHEAD, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 1060960-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
1060960-1
Coaxial Connector (RF) Assemblies 1060960-1
CONN MCX RCPT STR 50 OHM SOLDER

CONN MCX RCPT STR 50 OHM SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1060960-1 1041249-1060960-1 437-1060960-1 A111760-ND 1060960-1 10H7360 1060960-1
Product Name RF Connectors Connectors, Interconnects - Coaxial Connectors (RF) 6GHz Electronic Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coax, Mcx Jack Receptacle, Bulkhead, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity Coaxial Connector (RF) Assemblies
Gender Female / Jack Male / Plug Female / Jack Female / Jack
Mounting Panel Mount Panel Mount Panel Mount Panel Mount
Frequency 6.000 GHz 6.000 GHz ? to 6.000 GHz 6.000 GHz
Termination Solder Solder Crimp
Unlock Full Specs
to access all available technical data