TE Connectivity Header 103186-5

Description
.100"" AMPMODU Headers
Request a Quote
Description
.100"" AMPMODU Headers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Header - 103186-5 - Richardson RFPD
Downers Grove, IL, United States
Header
103186-5
Header 103186-5
.100"" AMPMODU Headers

.100"" AMPMODU Headers

Supplier's Site
Connector, Header, 10 Position, 2Rows, 2.54Mm; Connector Systems Amp - Te Connectivity - 90F4458 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Rows, 2.54Mm; Connector Systems Amp - Te Connectivity
90F4458
Connector, Header, 10 Position, 2Rows, 2.54Mm; Connector Systems Amp - Te Connectivity 90F4458
CONNECTOR, HEADER, 10 POSITION, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II SeriesRoHS Compliant: No

CONNECTOR, HEADER, 10 POSITION, 2ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II SeriesRoHS Compliant: No

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 103186-5 90F4458
Product Name Header Connector, Header, 10 Position, 2Rows, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector
Termination Through-Hole Through Hole Straight
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7697-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 100400-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers