TE Connectivity Hermaphroditic Cover, Thermoplastic; Accessory Type Amp Te Connectivity 102396-1

Description
HERMAPHRODITIC COVER, THERMOPLASTIC; Accessory Type:6 Position Hermaphroditic Style Cover; For Use With:AMPMODU ® Series Double Row Receptacle Assemblies; Connector Body Material:Thermoplast ic Body; Product Range:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
HERMAPHRODITIC COVER, THERMOPLASTIC; Accessory Type:6 Position Hermaphroditic Style Cover; For Use With:AMPMODU ® Series Double Row Receptacle Assemblies; Connector Body Material:Thermoplast ic Body; Product Range:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermaphroditic Cover, Thermoplastic; Accessory Type Amp Te Connectivity - 10H6192 - Newark, An Avnet Company
Chicago, IL, United States
Hermaphroditic Cover, Thermoplastic; Accessory Type Amp Te Connectivity
10H6192
Hermaphroditic Cover, Thermoplastic; Accessory Type Amp Te Connectivity 10H6192
HERMAPHRODITIC COVER, THERMOPLASTIC; Accessory Type:6 Position Hermaphroditic Style Cover; For Use With:AMPMODU ® Series Double Row Receptacle Assemblies; Connector Body Material:Thermoplast ic Body; Product Range:-; Body Color:Black RoHS Compliant: Yes

HERMAPHRODITIC COVER, THERMOPLASTIC; Accessory Type:6 Position Hermaphroditic Style Cover; For Use With:AMPMODU ® Series Double Row Receptacle Assemblies; Connector Body Material:Thermoplastic Body; Product Range:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 10H6192
Product Name Hermaphroditic Cover, Thermoplastic; Accessory Type Amp Te Connectivity
Material Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Chip Plugs - 5PL30002 - Jergens, Inc.
Specs
Shape / Application Round
Features Threaded
Material Brass
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details