TE Connectivity Force Sensors 10211185-00

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 2200 Full Scale Range (NEWT) : 0 - 10000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±1.5 mV/V Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 2200 Full Scale Range (NEWT) : 0 - 10000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±1.5 mV/V Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 10211185-00 - TE Connectivity
Berwyn, PA, United States
Force Sensors
10211185-00
Force Sensors 10211185-00
Electrical Characteristics Full Scale Range (LBF) : 0 - 2200 Full Scale Range (NEWT) : 0 - 10000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±1.5 mV/V Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 2200
  • Full Scale Range (NEWT) : 0 - 10000
  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : ±1.5 mV/V

Other


  • Force Direction : Compression, Tension
  • Sensitivity Shift (PCTFSDEGC) : ±1/50
  • Zero Shift in CTR (PCTFSDEGC) : ±.5/50

Product Type Features


  • Force Sensor Type : Force Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.1
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number 10211185-00
Product Name Force Sensors
Operating Temperature -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 10211438-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 10209596-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 20013684-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - 10216029-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details