TE Connectivity Vibration Sensors 10208345-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 8 G  [.28 OZ ] Configuration Features Electrical Connection : 10-32 Coaxial Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage Range (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Sensor Mount Type : Stud Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 200 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 25 Product Type Features Accelerometer Type : IEPE Sensor Package : Plug & Play Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 0.3-10000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 8 G  [.28 OZ ] Configuration Features Electrical Connection : 10-32 Coaxial Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage Range (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Sensor Mount Type : Stud Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 200 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 25 Product Type Features Accelerometer Type : IEPE Sensor Package : Plug & Play Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 0.3-10000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 10208345-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
10208345-00
Vibration Sensors 10208345-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 8 G  [.28 OZ ] Configuration Features Electrical Connection : 10-32 Coaxial Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage Range (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Sensor Mount Type : Stud Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 200 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 25 Product Type Features Accelerometer Type : IEPE Sensor Package : Plug & Play Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 0.3-10000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 8 G  [.28 OZ ]

Configuration Features


  • Electrical Connection : 10-32 Coaxial Connector

Electrical Characteristics


  • Excitation Current (MAMP) : 2 - 10
  • Excitation Voltage Range (VDC) : 18 - 30
  • Full Scale Output Voltage (VDC) : ±5

Mechanical Attachment


  • Sensor Mount Type : Stud

Operation/Application


  • Output Current Type : AC

Other


  • Acceleration Range (±) (GFORCE) : 200
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : 25

Product Type Features


  • Accelerometer Type : IEPE
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : Piezoelectric Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0.3-10000

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 10208345-00
Product Name Vibration Sensors
Acceleration 200 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 10200267-00 - TE Connectivity
Specs
Acceleration 20 g
Frequency Range 0.0 to 200 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10201281-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 23201A-2535 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20011424-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details