TE Connectivity Photo Optic Sensors 10104043-20

Description
Dimensions Product Height : 4.8 MM  [.188 INCH ] Product Length (MM) : 4 Product Width : 1.3 MM  [.051 INCH ] Product Type Features Photo Optic Sensor Type : Photo Optic Emitter Sensor Package : SMT Signal Characteristics Operating Wavelength (NANOM) : 630, 890 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 4.8 MM  [.188 INCH ] Product Length (MM) : 4 Product Width : 1.3 MM  [.051 INCH ] Product Type Features Photo Optic Sensor Type : Photo Optic Emitter Sensor Package : SMT Signal Characteristics Operating Wavelength (NANOM) : 630, 890 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Optic Sensors - 10104043-20 - TE Connectivity
Berwyn, PA, United States
Photo Optic Sensors
10104043-20
Photo Optic Sensors 10104043-20
Dimensions Product Height : 4.8 MM  [.188 INCH ] Product Length (MM) : 4 Product Width : 1.3 MM  [.051 INCH ] Product Type Features Photo Optic Sensor Type : Photo Optic Emitter Sensor Package : SMT Signal Characteristics Operating Wavelength (NANOM) : 630, 890 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Dimensions


  • Product Height : 4.8 MM  [.188 INCH ]
  • Product Length (MM) : 4
  • Product Width : 1.3 MM  [.051 INCH ]

Product Type Features


  • Photo Optic Sensor Type : Photo Optic Emitter
  • Sensor Package : SMT

Signal Characteristics


  • Operating Wavelength (NANOM) : 630, 890

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet
EMITTER 663/890NM PHOTO OPTIC, SMT - 10104043-20 - Heilind Electronics, Inc.
Wilmington, MA, United States
EMITTER 663/890NM PHOTO OPTIC, SMT
10104043-20
EMITTER 663/890NM PHOTO OPTIC, SMT 10104043-20
EMITTER 663/890NM PHOTO OPTIC, SMT

EMITTER 663/890NM PHOTO OPTIC, SMT

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 10104043-20 10104043-20
Product Name Photo Optic Sensors EMITTER 663/890NM PHOTO OPTIC, SMT
Operating Temperature -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data