TE Connectivity Automotive Headers 1-1418362-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 4, 3 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : 2.8 MM , 1.5 MM  [.11 INCH , .059 INCH ] Dimensions Connector Length : 132 MM  [5.196 INCH ] Profile Height from PCB : 36.3 MM  [1.429 INCH ] Housing Features Centerline (Pitch) : 4 MM , 5 MM  [.157 INCH , .197 INCH ] Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 4, 3 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : 2.8 MM , 1.5 MM  [.11 INCH , .059 INCH ] Dimensions Connector Length : 132 MM  [5.196 INCH ] Profile Height from PCB : 36.3 MM  [1.429 INCH ] Housing Features Centerline (Pitch) : 4 MM , 5 MM  [.157 INCH , .197 INCH ] Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-1418362-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-1418362-1
Automotive Headers 1-1418362-1
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 4, 3 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : 2.8 MM , 1.5 MM  [.11 INCH , .059 INCH ] Dimensions Connector Length : 132 MM  [5.196 INCH ] Profile Height from PCB : 36.3 MM  [1.429 INCH ] Housing Features Centerline (Pitch) : 4 MM , 5 MM  [.157 INCH , .197 INCH ] Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 62
  • Number of Rows : 4, 3
  • Number of Sections : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 40
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .6 MM , .8 MM  [.031 INCH , .025 INCH ]
  • Mating Tab Width : 2.8 MM , 1.5 MM  [.11 INCH , .059 INCH ]

Dimensions


  • Connector Length : 132 MM  [5.196 INCH ]
  • Profile Height from PCB : 36.3 MM  [1.429 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM , 5 MM  [.157 INCH , .197 INCH ]

Industry Standards


  • IP Rating : IP67
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 6

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1-1418362-1
Electronic Connector 316-1-1418362-1
62 Pos Signal Header, Straight, Thru-Hole, Silver Plated Product overview: 1-1418362-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1418362-1 can be used for catalog matching and distributor lookup.

62 Pos Signal Header, Straight, Thru-Hole, Silver Plated Product overview: 1-1418362-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1418362-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 7183569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7183569
Automotive Connectors 7183569
TE Connectivity 1-1418362-1

TE Connectivity 1-1418362-1

Supplier's Site
Automotive Connectors - 1640595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1640595
Automotive Connectors 1640595
TE Connectivity 1-1418362-1

TE Connectivity 1-1418362-1

Supplier's Site
Headers, Male Pins - A127747-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A127747-ND
Headers, Male Pins A127747-ND
Connector Header Through Hole 62 position

Connector Header Through Hole 62 position

Buy Now Datasheet
Connector, Rectnglr, Plug, 62Pos, Pcb; No. Of Contacts Te Connectivity - 75Y3978 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectnglr, Plug, 62Pos, Pcb; No. Of Contacts Te Connectivity
75Y3978
Connector, Rectnglr, Plug, 62Pos, Pcb; No. Of Contacts Te Connectivity 75Y3978
CONNECTOR, RECTNGLR, PLUG, 62POS, PCB; No. of Contacts:62Contacts; Product Range:MCP Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Plug; Contact Gender:Pin; No. of Rows:4Rows RoHS Compliant: Yes

CONNECTOR, RECTNGLR, PLUG, 62POS, PCB; No. of Contacts:62Contacts; Product Range:MCP Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Plug; Contact Gender:Pin; No. of Rows:4Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 1-1418362-1 316-1-1418362-1 1-1418362-1 7183569 A127747-ND 75Y3978
Product Name Automotive Headers Electronic Connector Automotive Connectors Headers, Male Pins Connector, Rectnglr, Plug, 62Pos, Pcb; No. Of Contacts Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Termination Through Hole - Solder Solder Solder Through Hole
Mounting Board Mount Through hole Through Hole PCB Mount
Current Rating 40.0 amps
Unlock Full Specs
to access all available technical data