TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 100-302

Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:3000:5; Accuracy Class:Class 1; Power Rating:50VA; Window Diameter:101.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:3000:5; Accuracy Class:Class 1; Power Rating:50VA; Window Diameter:101.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3866 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3866
Current Transformer; Ct Construction Crompton Te Connectivity 42M3866
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:3000:5; Accuracy Class:Class 1; Power Rating:50VA; Window Diameter:101.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:3000:5; Accuracy Class:Class 1; Power Rating:50VA; Window Diameter:101.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3866
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST4835 Series SMT Current Sense Transformers - CST4835-150E CST4835-150EC - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense; Isolation
Standards RoHS; MIL-STD
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3917 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 208 volts
Output Voltage 120 volts
View Details