TE Connectivity Circular Connector Housings 1-967325-3

Description
2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A122073-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A122073-ND
Circular Connector Housings A122073-ND
2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-1-967325-3
Automotive Electronic Connector 2026-1-967325-3
Automotive Connectors 2,5MM BU-GEH 2P Product overview: 1-967325-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-967325-3 can be used for catalog matching and distributor lookup.

Automotive Connectors 2,5MM BU-GEH 2P Product overview: 1-967325-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-967325-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circular, Industrial, DIN Style - 1-967325-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
1-967325-3
Connectors Circular, Industrial, DIN Style 1-967325-3
2,5MM BU-GEH 2P

2,5MM BU-GEH 2P

Buy Now
DIN Connectors - 3957274 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
3957274
DIN Connectors 3957274
TE Connectivity 1-967325-3 DIN Socket

TE Connectivity 1-967325-3 DIN Socket

Supplier's Site
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363527-1-967325-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363527-1-967325-3
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363527-1-967325-3
Win Source Part Number: 1363527-1-967325-3 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 33 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: 2.5mm System Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: 967325 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 2 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Material Flammability Rating: UL94 HB Contact Size: 2.5mm Orientation: 1 Shell Material: Polybutylene Terephthalate (PBT), Glass Filled Housing Color: Black Note: Contacts Not Included

Win Source Part Number: 1363527-1-967325-3
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 33 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Deutsch Connectors
Series: 2.5mm System
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: 967325
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 2
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Material Flammability Rating: UL94 HB
Contact Size: 2.5mm
Orientation: 1
Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
Housing Color: Black
Note: Contacts Not Included

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Circular Connector Housings - 1-967325-3 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
1-967325-3
Circular Connector Housings 1-967325-3
CONN PLUG HSNG FMALE 2POS INLINE

CONN PLUG HSNG FMALE 2POS INLINE

Supplier's Site Datasheet
Circular Connector, Receptacle, 2 Way, Panel; Product Range Amp - Te Connectivity - 09H1418 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Way, Panel; Product Range Amp - Te Connectivity
09H1418
Circular Connector, Receptacle, 2 Way, Panel; Product Range Amp - Te Connectivity 09H1418
CIRCULAR CONNECTOR, RECEPTACLE, 2 WAY, PANEL; Product Range:2.5mm System Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 2 WAY, PANEL; Product Range:2.5mm System Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122073-ND 2026-1-967325-3 1-967325-3 3957274 1363527-1-967325-3 1-967325-3 1-967325-3 09H1418
Product Name Circular Connector Housings Automotive Electronic Connector Connectors Circular, Industrial, DIN Style DIN Connectors Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Circular Connector, Receptacle, 2 Way, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details