TE Connectivity Strain Relief Cover, 14Way, Nylon; Accessory Type Amp Te Connectivity 1-643077-4

Description
STRAIN RELIEF COVER, 14WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:14Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF COVER, 14WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:14Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Cover, 14Way, Nylon; Accessory Type Amp Te Connectivity - 98B5686 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Cover, 14Way, Nylon; Accessory Type Amp Te Connectivity
98B5686
Strain Relief Cover, 14Way, Nylon; Accessory Type Amp Te Connectivity 98B5686
STRAIN RELIEF COVER, 14WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:14Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; Body Material:Nylon RoHS Compliant: Yes

STRAIN RELIEF COVER, 14WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:14Positions; Strain Relief Material:Nylon (Polyamide); Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 98B5686
Product Name Strain Relief Cover, 14Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5207908-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824180 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland, Polyamide, PG 11/2, 2 - 7mm Clamping Range - 70074525 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details