TE Connectivity PCB Connector Covers 1-643075-9

Description
Body Features Primary Product Color : White Primary Product Material : Nylon Configuration Features Number of Positions : 19 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Product Type Features Product Profile : Standard Protection & Strain Relief Accessory Type : Strain Relief Covers Usage Conditions Compatible With IDC Installation Type Connector : Closed End Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : White Primary Product Material : Nylon Configuration Features Number of Positions : 19 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Product Type Features Product Profile : Standard Protection & Strain Relief Accessory Type : Strain Relief Covers Usage Conditions Compatible With IDC Installation Type Connector : Closed End Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Covers - 1-643075-9 - TE Connectivity
Berwyn, PA, United States
PCB Connector Covers
1-643075-9
PCB Connector Covers 1-643075-9
Body Features Primary Product Color : White Primary Product Material : Nylon Configuration Features Number of Positions : 19 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Product Type Features Product Profile : Standard Protection & Strain Relief Accessory Type : Strain Relief Covers Usage Conditions Compatible With IDC Installation Type Connector : Closed End Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : White
  • Primary Product Material : Nylon

Configuration Features


  • Number of Positions : 19

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-2

Product Type Features


  • Product Profile : Standard
  • Protection & Strain Relief Accessory Type : Strain Relief Covers

Usage Conditions


  • Compatible With IDC Installation Type Connector : Closed End
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-643075-9
Product Name PCB Connector Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Type Cap
View Details
TE Connectivity
Specs
Type Cap
View Details
D Sub Backshells - 4726863 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Gd-zn
View Details