TE Connectivity PCB Connector Covers 1-640642-3

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 13 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Dust Cap Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Usage Conditions Compatible With IDC Installation Type Connector : Feed Thru Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 13 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Dust Cap Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Usage Conditions Compatible With IDC Installation Type Connector : Feed Thru Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Covers - 1-640642-3 - TE Connectivity
Berwyn, PA, United States
PCB Connector Covers
1-640642-3
PCB Connector Covers 1-640642-3
Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 13 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Dust Cap Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Usage Conditions Compatible With IDC Installation Type Connector : Feed Thru Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyester

Configuration Features


  • Number of Positions : 13

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Connector Cover Type : Dust Cap
  • Product Profile : Standard
  • Protection & Strain Relief Accessory Type : Cover

Usage Conditions


  • Compatible With IDC Installation Type Connector : Feed Thru
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Feed Through Dust Cover, Polyester; Accessory Type Amp Te Connectivity - 51F1507 - Newark, An Avnet Company
Chicago, IL, United States
Feed Through Dust Cover, Polyester; Accessory Type Amp Te Connectivity
51F1507
Feed Through Dust Cover, Polyester; Accessory Type Amp Te Connectivity 51F1507
FEED THROUGH DUST COVER, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; No. of Positions:13Position s RoHS Compliant: Yes

FEED THROUGH DUST COVER, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; No. of Positions:13Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 1-640642-3 51F1507
Product Name PCB Connector Covers Feed Through Dust Cover, Polyester; Accessory Type Amp Te Connectivity
Type Cap Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1-1437627-7-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Round
To Fit Thread / Diameter 0.1500 inch (3.81 mm)
View Details