TE Connectivity PCI & PCI Express Connectors 1-5145166-2

Description
Body Features Primary Product Color : Natural Product Weight : 26.406 G  [.929 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 3 Number of Positions : 184 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 15.5 MM  [.613 INCH ] Connector Length : 128 MM  [5.039 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Product Weight : 26.406 G  [.929 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 3 Number of Positions : 184 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 15.5 MM  [.613 INCH ] Connector Length : 128 MM  [5.039 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 1-5145166-2 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
1-5145166-2
PCI & PCI Express Connectors 1-5145166-2
Body Features Primary Product Color : Natural Product Weight : 26.406 G  [.929 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 3 Number of Positions : 184 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 15.5 MM  [.613 INCH ] Connector Length : 128 MM  [5.039 INCH ] Connector Width : 8.88 MM  [.35 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Product Weight : 26.406 G  [.929 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 3
  • Number of Positions : 184
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537

Dimensions


  • Connector Height : 15.5 MM  [.613 INCH ]
  • Connector Length : 128 MM  [5.039 INCH ]
  • Connector Width : 8.88 MM  [.35 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 203

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Bus Type : PCI

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 35

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Card Edge Connectors - 1-5145166-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-5145166-2
Card Edge Connectors 1-5145166-2
STANDARD EDGE .050 SERIES 92 DUAL ASSY

STANDARD EDGE .050 SERIES 92 DUAL ASSY

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1-5145166-2
Card Edge Connectors 1-5145166-2
Card Edge Connectors

Card Edge Connectors

Buy Now
Edgeboard Connectors - A112309-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A112309-ND
Edgeboard Connectors A112309-ND
"184 Position Female Connector PCI 5V 64 Bit Gold 0.050"" (1.27mm) Natural"

"184 Position Female Connector PCI 5V 64 Bit Gold 0.050"" (1.27mm) Natural"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
303-1-5145166-2
Electronic Connector 303-1-5145166-2
184 Pos 2 Row 0.05" Pitch Female Header, Gold/Tin Plated Product overview: 1-5145166-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-5145166-2 can be used for catalog matching and distributor lookup.

184 Pos 2 Row 0.05" Pitch Female Header, Gold/Tin Plated Product overview: 1-5145166-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-5145166-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector Assembly, Dual Positions, .050 Rohs Compliant Amp - Te Connectivity - 06M3202 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assembly, Dual Positions, .050 Rohs Compliant Amp - Te Connectivity
06M3202
Connector Assembly, Dual Positions, .050 Rohs Compliant Amp - Te Connectivity 06M3202
CONNECTOR ASSEMBLY, DUAL POSITIONS, .050 ROHS COMPLIANT: YES

CONNECTOR ASSEMBLY, DUAL POSITIONS, .050 ROHS COMPLIANT: YES

Supplier's Site
Standard Edge .050 Series 92 Dual Assy Amp - Te Connectivity - 41AJ0892 - Newark, An Avnet Company
Chicago, IL, United States
Standard Edge .050 Series 92 Dual Assy Amp - Te Connectivity
41AJ0892
Standard Edge .050 Series 92 Dual Assy Amp - Te Connectivity 41AJ0892
STANDARD EDGE .050 SERIES 92 DUAL ASSY

STANDARD EDGE .050 SERIES 92 DUAL ASSY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-5145166-2 1-5145166-2 A112309-ND 303-1-5145166-2 06M3202
Product Name PCI & PCI Express Connectors Card Edge Connectors Edgeboard Connectors Electronic Connector Connector Assembly, Dual Positions, .050 Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole
Voltage Rating 203 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104130-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Internal I/O Connectors - 2331814-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
Hard Metric Backplane Connectors - 106014-9 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
5 suppliers
Rectangular Connectors - 103635-3 - 905045-103635-3 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Through Hole, Right Angle
View Details
4 suppliers