TE Connectivity
Safety Light Curtains
1-2447920-1
Description
Body Features Product Weight : .6 KG [1.323 LB ]
Dimensions Product Height (MM) : 1545 Product Length (MM) : 27.5
Request a Quote
Email Supplier
Description
Body Features Product Weight : .6 KG [1.323 LB ]
Dimensions Product Height (MM) : 1545 Product Length (MM) : 27.5
Request a Quote
Email Supplier
Suppliers
Body Features Product Weight : .6 KG [1.323 LB ]
Dimensions Product Height (MM) : 1545 Product Length (MM) : 27.5
Body Features
- Product Weight : .6 KG [1.323 LB ]
Dimensions
- Product Height (MM) : 1545
- Product Length (MM) : 27.5
Buy Now
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
1-2447920-1 |
|
Product Name
|
Safety Light Curtains |
Unlock Full Specs
to access all available technical data
Similar Products
Protection Height
41.73 inch (1060 mm)
Sensitivity or Resolution
0.5512 inch (14 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers