TE Connectivity Safety Light Curtains 1-2447913-4

Description
Body Features Product Weight : .027 KG  [.059 LB ] Dimensions Connection Cable Length (Max) (M) : 100
Request a Quote
Description
Body Features Product Weight : .027 KG  [.059 LB ] Dimensions Connection Cable Length (Max) (M) : 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Light Curtains - 1-2447913-4 - TE Connectivity
Berwyn, PA, United States
Safety Light Curtains
1-2447913-4
Safety Light Curtains 1-2447913-4
Body Features Product Weight : .027 KG  [.059 LB ] Dimensions Connection Cable Length (Max) (M) : 100

Body Features


  • Product Weight : .027 KG  [.059 LB ]

Dimensions


  • Connection Cable Length (Max) (M) : 100
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Curtains
Product Number 1-2447913-4
Product Name Safety Light Curtains
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447911-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtains - 1-2447908-5 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety Light Curtains - 1-2447907-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Machine Safety - Light Curtains, Light Grids - 17-SLC2-H30-136-ND - DigiKey
Specs
Protection Height 53.54 inch (1360 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details