TE Connectivity
Safety Light Curtains
1-2447912-2
Description
Body Features Product Weight : .027 KG [.06 LB ]
Dimensions Connection Cable Length (Max) (M) : 100
Request a Quote
Email Supplier
Description
Body Features Product Weight : .027 KG [.06 LB ]
Dimensions Connection Cable Length (Max) (M) : 100
Request a Quote
Email Supplier
Suppliers
Body Features Product Weight : .027 KG [.06 LB ]
Dimensions Connection Cable Length (Max) (M) : 100
Body Features
- Product Weight : .027 KG [.06 LB ]
Dimensions
- Connection Cable Length (Max) (M) : 100
Buy Now
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
1-2447912-2 |
|
Product Name
|
Safety Light Curtains |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Protection Height
20.08 inch (510 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details