TE Connectivity DIN Connectors 1-967325-1

Description
TE Connectivity 1-967325-1 DIN Socket
Request a Quote Datasheet
Description
TE Connectivity 1-967325-1 DIN Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 3957296 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
3957296
DIN Connectors 3957296
TE Connectivity 1-967325-1 DIN Socket

TE Connectivity 1-967325-1 DIN Socket

Supplier's Site
DIN Connectors - 1361756 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1361756
DIN Connectors 1361756
TE Connectivity 1-967325-1 DIN Socket

TE Connectivity 1-967325-1 DIN Socket

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors - 1-967325-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1-967325-1
Connectors 1-967325-1
2,5MM BU-GEH 4P

2,5MM BU-GEH 4P

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363545-1-967325-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363545-1-967325-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363545-1-967325-1
Win Source Part Number: 1363545-1-967325-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 60 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: 2.5mm System Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: 967325 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 4 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Material Flammability Rating: UL94 HB Contact Size: 2.5mm Orientation: 1 Shell Material: Polybutylene Terephthalate (PBT), Glass Filled Housing Color: Black Note: Contacts Not Included

Win Source Part Number: 1363545-1-967325-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 60 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Deutsch Connectors
Series: 2.5mm System
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: 967325
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 4
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Material Flammability Rating: UL94 HB
Contact Size: 2.5mm
Orientation: 1
Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
Housing Color: Black
Note: Contacts Not Included

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-1-967325-1
Automotive Electronic Connector 2026-1-967325-1
Automotive Connectors HSG SKT 004P F/H BLK Product overview: 1-967325-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-967325-1 can be used for catalog matching and distributor lookup.

Automotive Connectors HSG SKT 004P F/H BLK Product overview: 1-967325-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-967325-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A106527-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A106527-ND
Circular Connector Housings A106527-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Housings - 1-967325-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
1-967325-1
Circular Connector Housings 1-967325-1
CONN PLUG HSG FMALE 4POS INLINE

CONN PLUG HSG FMALE 4POS INLINE

Supplier's Site Datasheet
Circular Connector, Receptacle, 4 Position, Panel Mount; Product Range Amp - Te Connectivity - 20J5736 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel Mount; Product Range Amp - Te Connectivity
20J5736
Circular Connector, Receptacle, 4 Position, Panel Mount; Product Range Amp - Te Connectivity 20J5736
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL MOUNT; Product Range:2.5mm System Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL MOUNT; Product Range:2.5mm System Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site
Conn Housing Rcp 4 Pos St Rohs Compliant Amp - Te Connectivity - 38AH3728 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing Rcp 4 Pos St Rohs Compliant Amp - Te Connectivity
38AH3728
Conn Housing Rcp 4 Pos St Rohs Compliant Amp - Te Connectivity 38AH3728
CONN HOUSING RCP 4 POS ST ROHS COMPLIANT: YES

CONN HOUSING RCP 4 POS ST ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3957296 1-967325-1 1-967325-1 1363545-1-967325-1 2026-1-967325-1 A106527-ND 1-967325-1 20J5736 38AH3728
Product Name DIN Connectors Connectors Connectors, Interconnects - Circular Connectors - Circular Connector Housings Automotive Electronic Connector Circular Connector Housings Circular Connector Housings Circular Connector, Receptacle, 4 Position, Panel Mount; Product Range Amp - Te Connectivity Conn Housing Rcp 4 Pos St Rohs Compliant Amp - Te Connectivity
Connector Type DIN Connector Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug Male / Plug
Geometry Straight; Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DIN Connectors - 2100202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details