TE Connectivity DIN Connectors 1-2349482-3

Description
Contact Features Contact Current Rating (Max) (AMP) : 40 Housing Features Centerline (Pitch) (MM) : 7 Mechanical Attachment Mating Alignment Type : Guide Slot Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 40 Housing Features Centerline (Pitch) (MM) : 7 Mechanical Attachment Mating Alignment Type : Guide Slot Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 1-2349482-3 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
1-2349482-3
DIN Connectors 1-2349482-3
Contact Features Contact Current Rating (Max) (AMP) : 40 Housing Features Centerline (Pitch) (MM) : 7 Mechanical Attachment Mating Alignment Type : Guide Slot Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Wire & Cable

Contact Features


  • Contact Current Rating (Max) (AMP) : 40

Housing Features


  • Centerline (Pitch) (MM) : 7

Mechanical Attachment


  • Mating Alignment Type : Guide Slot

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Circular DIN Connector Type : Circular DIN
  • Connector & Contact Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2349482-3
Product Name DIN Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115438R1200-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 22 AWG
View Details
Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details