TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 1-2282291-2

Description
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly Type : HVA630 Pigtail Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
1-2282291-2
Electric, Hybrid & Fuel Cell Cable Assemblies 1-2282291-2
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly Type : HVA630 Pigtail Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [40 - 284 DEGF ]

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 2 M  [6.56 FT ]

Product Type Features


  • Cable Assembly Type : HVA630 Pigtail

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [40 - 284 DEGF ]
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2282291-2
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - 1-2273029-3 - TE Connectivity
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
3 suppliers
M8/M12 Cable Assemblies - 1-2273044-3 - TE Connectivity
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
3 suppliers
Lighting Cable Assemblies - 1-2083076-3 - TE Connectivity
Specs
Cable Length 8 ft (24.38 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 110 C (-40 to 230 F)
View Details
RF Cable Assemblies - 1064338-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers