TE Connectivity Industrial Mini I/O Connectors 1-2201855-1

Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, 1, .01 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, 1, .01 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 1-2201855-1 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
1-2201855-1
Industrial Mini I/O Connectors 1-2201855-1
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, 1, .01 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Blister Pack
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board, Cable-to-Cable
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Signal Characteristics


  • Data Rate (GBS) : .1, 1, .01

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 1-2201855-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-2201855-1
I/O Connectors 1-2201855-1
MINI I/O PLUG KIT TYPE II L

MINI I/O PLUG KIT TYPE II L

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1-2201855-1
I/O Connectors 1-2201855-1
I/O Connectors

I/O Connectors

Buy Now
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1364369-1-2201855-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1364369-1-2201855-1
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1364369-1-2201855-1
Win Source Part Number: 1364369-1-2201855-1 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Base Product Number: 2201855 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Connector Type: Multi-Purpose Number of Positions: 8 Termination: IDC Connector Style: Plug

Win Source Part Number: 1364369-1-2201855-1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Base Product Number: 2201855
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Connector Type: Multi-Purpose
Number of Positions: 8
Termination: IDC
Connector Style: Plug

Buy Now Datasheet
Pluggable Connector Assemblies - A120357-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120357-ND
Pluggable Connector Assemblies A120357-ND
8 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)

8 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)

Buy Now Datasheet
Mini I/O Connectors - 9010895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
9010895
Mini I/O Connectors 9010895
TE Connectivity 1-2201855-1

TE Connectivity 1-2201855-1

Supplier's Site
Mini I/O Connectors - 1895866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
1895866
Mini I/O Connectors 1895866
TE Connectivity 1-2201855-1

TE Connectivity 1-2201855-1

Supplier's Site
Pluggable Connectors - 1-2201855-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1-2201855-1
Pluggable Connectors 1-2201855-1
CONN MULTI-PURP PLUG 8P IDC STR

CONN MULTI-PURP PLUG 8P IDC STR

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 1-2201855-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-2201855-1
Modular Connectors / Ethernet Connectors 1-2201855-1
Modular Connectors / Ethernet Connectors Mini I/O Plug Kit Type II L

Modular Connectors / Ethernet Connectors Mini I/O Plug Kit Type II L

Buy Now Datasheet
Conn, Industrial Mini I/o, Plug, 8P8C; Modular Connector Type Te Connectivity - 40Y2835 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Industrial Mini I/o, Plug, 8P8C; Modular Connector Type Te Connectivity
40Y2835
Conn, Industrial Mini I/o, Plug, 8P8C; Modular Connector Type Te Connectivity 40Y2835
CONN, INDUSTRIAL MINI I/O, PLUG, 8P8C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONN, INDUSTRIAL MINI I/O, PLUG, 8P8C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Mini I/o Plug Kit Type Ii L Amp - Te Connectivity - 87AJ8998 - Newark, An Avnet Company
Chicago, IL, United States
Mini I/o Plug Kit Type Ii L Amp - Te Connectivity
87AJ8998
Mini I/o Plug Kit Type Ii L Amp - Te Connectivity 87AJ8998
MINI I/O PLUG KIT TYPE II L

MINI I/O PLUG KIT TYPE II L

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2201855-1 1-2201855-1 1364369-1-2201855-1 A120357-ND 9010895 1895866 1-2201855-1 1-2201855-1 40Y2835 87AJ8998
Product Name Industrial Mini I/O Connectors I/O Connectors Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connector Assemblies Mini I/O Connectors Mini I/O Connectors Pluggable Connectors Modular Connectors / Ethernet Connectors Conn, Industrial Mini I/o, Plug, 8P8C; Modular Connector Type Te Connectivity Mini I/o Plug Kit Type Ii L Amp - Te Connectivity
Connector Type Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Cable mount Cable Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-2368022-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - 1-533061-9 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers