TE Connectivity Ribbon & Flat Cable 1-219054-1

Description
Body Features Conductor Insulation Color : Natural Conductor Material : Solid Bare Copper Jacket Color : Natural Jacket Material : PVC Wire & Cable Insulation Material : TPO Configuration Features Number of Conductors : 68 Number of Strands : 7 Dimensions Cable Insulation Height : .64 MM  [.025 INCH ] Cable Insulation Width : 43.18 MM  [1.7 INCH ] Cable Length : 91.44 M  [300 FT ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Capacitance : 50.1993 PFM  [15.3 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 90 Propagation Delay : 1.45 ns/ft Voltage Rating (V) : 150 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Industry Standards UL Listing : AWM Style 20297 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 91.44 M  [300 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 2.8 Cross Talk (Near End) (PCT) : 2.4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Natural Conductor Material : Solid Bare Copper Jacket Color : Natural Jacket Material : PVC Wire & Cable Insulation Material : TPO Configuration Features Number of Conductors : 68 Number of Strands : 7 Dimensions Cable Insulation Height : .64 MM  [.025 INCH ] Cable Insulation Width : 43.18 MM  [1.7 INCH ] Cable Length : 91.44 M  [300 FT ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Capacitance : 50.1993 PFM  [15.3 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 90 Propagation Delay : 1.45 ns/ft Voltage Rating (V) : 150 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Industry Standards UL Listing : AWM Style 20297 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 91.44 M  [300 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 2.8 Cross Talk (Near End) (PCT) : 2.4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1-219054-1 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1-219054-1
Ribbon & Flat Cable 1-219054-1
Body Features Conductor Insulation Color : Natural Conductor Material : Solid Bare Copper Jacket Color : Natural Jacket Material : PVC Wire & Cable Insulation Material : TPO Configuration Features Number of Conductors : 68 Number of Strands : 7 Dimensions Cable Insulation Height : .64 MM  [.025 INCH ] Cable Insulation Width : 43.18 MM  [1.7 INCH ] Cable Length : 91.44 M  [300 FT ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Capacitance : 50.1993 PFM  [15.3 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 90 Propagation Delay : 1.45 ns/ft Voltage Rating (V) : 150 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Industry Standards UL Listing : AWM Style 20297 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 91.44 M  [300 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 2.8 Cross Talk (Near End) (PCT) : 2.4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Natural
  • Conductor Material : Solid Bare Copper
  • Jacket Color : Natural
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : TPO

Configuration Features


  • Number of Conductors : 68
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .64 MM  [.025 INCH ]
  • Cable Insulation Width : 43.18 MM  [1.7 INCH ]
  • Cable Length : 91.44 M  [300 FT ]
  • Strand Size (AWG) : 38
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Capacitance : 50.1993 PFM  [15.3 PFF ]
  • Current Rating (AMP) : 2
  • Impedance (OHM) : 90
  • Propagation Delay : 1.45 ns/ft
  • Voltage Rating (V) : 150

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Industry Standards


  • UL Listing : AWM Style 20297

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 91.44 M  [300 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 2.8
  • Cross Talk (Near End) (PCT) : 2.4

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 1-219054-1
Product Name Ribbon & Flat Cable
Product Category Cable
Cable Insulation TPO
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
Number of Conductors 68 #
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2820350-1 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
High Speed I/O Cable Assemblies - 2405869-3 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers
Ribbon & Flat Cable - 1-57051-2 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
High Speed I/O Cable Assemblies - 2405418-6 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers