TE Connectivity High Speed I/O Cable Assemblies 2405869-3

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 3 Number of Positions : 3 Number of Signal Positions : 3 Dimensions Wire Size (MMSQ) : .128 - .325, .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 3 Number of Positions : 3 Number of Signal Positions : 3 Dimensions Wire Size (MMSQ) : .128 - .325, .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405869-3 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405869-3
High Speed I/O Cable Assemblies 2405869-3
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 3 Number of Positions : 3 Number of Signal Positions : 3 Dimensions Wire Size (MMSQ) : .128 - .325, .204 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 3
  • Number of Positions : 3
  • Number of Signal Positions : 3

Dimensions


  • Wire Size (MMSQ) : .128 - .325, .204
  • Wire Size (AWG) : 24

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Assembly Type : AMP CT to AMP CT
  • Cable Style : Discrete Pair
Buy Now Datasheet
Rectangular Cable Assemblies - 343-2405869-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405869-3-ND
Rectangular Cable Assemblies 343-2405869-3-ND
CT 3P 300MM CABLE ASSEMBLY 2-179

CT 3P 300MM CABLE ASSEMBLY 2-179

Buy Now Datasheet
Wire to Board Cables - 2868728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868728
Wire to Board Cables 2868728
TE Connectivity 2405869-3

TE Connectivity 2405869-3

Supplier's Site
Wire to Board Cables - 2868727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868727
Wire to Board Cables 2868727
TE Connectivity 2405869-3

TE Connectivity 2405869-3

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405869-3 343-2405869-3-ND 2868728
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Wire to Board Cables
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable, 20Way, 2; Reel Length (Metric) Te Connectivity - 95M4267 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Cable Length 0.1667 ft (0.5080 dm)
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
High Speed I/O Cable Assemblies - 2405419-2 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
3 suppliers