TE Connectivity Automotive Headers 1-2103247-2

Description
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Sections : 1 Number of Signal Positions : 1 PCB Mount Orientation : Vertical Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Sections : 1 Number of Signal Positions : 1 PCB Mount Orientation : Vertical Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-2103247-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-2103247-2
Automotive Headers 1-2103247-2
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Sections : 1 Number of Signal Positions : 1 PCB Mount Orientation : Vertical Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • Number of Sections : 1
  • Number of Signal Positions : 1
  • PCB Mount Orientation : Vertical

Dimensions


  • Connector Length : 45.4 MM  [1.78 INCH ]
  • Connector Width : 40.6 MM  [1.59 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : With

Operation/Application


  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Panel
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes
Buy Now
Rectangular Connector Accessories - 1734-1-2103247-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1734-1-2103247-2-ND
Rectangular Connector Accessories 1734-1-2103247-2-ND
SPLIT HEADER ASSY, AG, KEY B, HV

SPLIT HEADER ASSY, AG, KEY B, HV

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2103247-2 1734-1-2103247-2-ND
Product Name Automotive Headers Rectangular Connector Accessories
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1949-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Housings - A127783-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
5 suppliers