TE Connectivity RF Cable Assemblies 1-2016488-2

Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Alloy Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter (MM) : 4.9 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 150 Operation/Applicatio n Operating Frequency Range (GHZ) : 70 Shielded : Yes Other Cable Assembly Length (M) : 1.22 Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : 1.85mm Series RF Jack Cable Assembly (End B) : 1.85mm Series RF Jack Cable Assembly Type : 1.85mm to 1.85mm Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Alloy Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter (MM) : 4.9 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 150 Operation/Applicatio n Operating Frequency Range (GHZ) : 70 Shielded : Yes Other Cable Assembly Length (M) : 1.22 Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : 1.85mm Series RF Jack Cable Assembly (End B) : 1.85mm Series RF Jack Cable Assembly Type : 1.85mm to 1.85mm Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1-2016488-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1-2016488-2
RF Cable Assemblies 1-2016488-2
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Alloy Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter (MM) : 4.9 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 150 Operation/Applicatio n Operating Frequency Range (GHZ) : 70 Shielded : Yes Other Cable Assembly Length (M) : 1.22 Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : 1.85mm Series RF Jack Cable Assembly (End B) : 1.85mm Series RF Jack Cable Assembly Type : 1.85mm to 1.85mm Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Silver
  • Jacket Material : FEP
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Nickel

Dimensions


  • Outside Cable Diameter (MM) : 4.9
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (V) : 150

Operation/Application


  • Operating Frequency Range (GHZ) : 70
  • Shielded : Yes

Other


  • Cable Assembly Length (M) : 1.22
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : 1.85mm Series RF Jack
  • Cable Assembly (End B) : 1.85mm Series RF Jack
  • Cable Assembly Type : 1.85mm to 1.85mm

Signal Characteristics


  • Velocity of Propagation (PCT) : 74

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-1-2016488-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-1-2016488-2-ND
Coaxial Cables (RF) 17-1-2016488-2-ND
"Cable Assembly Coaxial 1.85mm to 1.85mm 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial 1.85mm to 1.85mm 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assy, 1.85Mm Jack-Jack, 4Ft; Connector To Connector Te Connectivity - 28AK5079 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1.85Mm Jack-Jack, 4Ft; Connector To Connector Te Connectivity
28AK5079
Cable Assy, 1.85Mm Jack-Jack, 4Ft; Connector To Connector Te Connectivity 28AK5079
CABLE ASSY, 1.85MM JACK-JACK, 4FT; Connector to Connector:1.85mm Jack to 1.85mm Jack; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 1.85MM JACK-JACK, 4FT; Connector to Connector:1.85mm Jack to 1.85mm Jack; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2016488-2 17-1-2016488-2-ND 28AK5079
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assy, 1.85Mm Jack-Jack, 4Ft; Connector To Connector Te Connectivity
Application RF RF
Product Type 1.85mm Series RF Jack
Cable Shielding Copper Wire
Cable Length 4 ft (12.2 dm) 4 ft (12.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337772-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers