TE Connectivity RF Cable Assemblies 1337817-1

Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMB Plug Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMB to SMB Coax Cable Type : RG-174A/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMB Plug Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMB to SMB Coax Cable Type : RG-174A/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1337817-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1337817-1
RF Cable Assemblies 1337817-1
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMB Plug Cable Assembly (End B) : SMB Plug Cable Assembly Type : SMB to SMB Coax Cable Type : RG-174A/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : SMB Plug
  • Cable Assembly (End B) : SMB Plug
  • Cable Assembly Type : SMB to SMB
  • Coax Cable Type : RG-174A/U

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Cable Assemblies - 1337817-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1337817-1
RF Cable Assemblies 1337817-1
RF Cable Assemblies 50 OHM COAX SMB ELB PLUG ELB P

RF Cable Assemblies 50 OHM COAX SMB ELB PLUG ELB P

Buy Now Datasheet
Rf / Coaxial Cable Assembly, Smb Plug, 90 , 50Ohm, Smb Plug, 90 , 50Ohm, 9.84 , 250 Mm, Black Rohs Compliant Greenpar Te Connectivity - 98K5577 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, Smb Plug, 90 , 50Ohm, Smb Plug, 90 , 50Ohm, 9.84 , 250 Mm, Black Rohs Compliant Greenpar Te Connectivity
98K5577
Rf / Coaxial Cable Assembly, Smb Plug, 90 , 50Ohm, Smb Plug, 90 , 50Ohm, 9.84 , 250 Mm, Black Rohs Compliant Greenpar Te Connectivity 98K5577
RF / Coaxial Cable Assembly, SMB Plug, 90 , 50ohm, SMB Plug, 90 , 50ohm, 9.84 ", 250 mm, Black RoHS Compliant: Yes

RF / Coaxial Cable Assembly, SMB Plug, 90 , 50ohm, SMB Plug, 90 , 50ohm, 9.84 ", 250 mm, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1337817-1 1337817-1 98K5577
Product Name RF Cable Assemblies RF Cable Assemblies Rf / Coaxial Cable Assembly, Smb Plug, 90 , 50Ohm, Smb Plug, 90 , 50Ohm, 9.84 , 250 Mm, Black Rohs Compliant Greenpar Te Connectivity
Application RF RF RF
Product Type SMB Plug
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products