TE Connectivity DIP Switch 1-1825033-1

Description
Configuration Features Number of Rotary Switch Positions : 16 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .4 Rotary Switch Contact Mating Area Plating Material : Gold Flash Solder Tail Contact Plating : Gold Flash over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Through Hole Product Type Features Actuator Style : Mini-Plastic Shaft Code Type : Hexadecimal Illuminated : No Product Type : Switch Rotary Switch Type : Rotary DIP Sealed Rotary Switch : No Switch Style : Rotary Usage Conditions Oil-Tight : No
Request a Quote Datasheet
Description
Configuration Features Number of Rotary Switch Positions : 16 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .4 Rotary Switch Contact Mating Area Plating Material : Gold Flash Solder Tail Contact Plating : Gold Flash over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Through Hole Product Type Features Actuator Style : Mini-Plastic Shaft Code Type : Hexadecimal Illuminated : No Product Type : Switch Rotary Switch Type : Rotary DIP Sealed Rotary Switch : No Switch Style : Rotary Usage Conditions Oil-Tight : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-1825033-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-1825033-1
DIP Switch 1-1825033-1
Configuration Features Number of Rotary Switch Positions : 16 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .4 Rotary Switch Contact Mating Area Plating Material : Gold Flash Solder Tail Contact Plating : Gold Flash over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Through Hole Product Type Features Actuator Style : Mini-Plastic Shaft Code Type : Hexadecimal Illuminated : No Product Type : Switch Rotary Switch Type : Rotary DIP Sealed Rotary Switch : No Switch Style : Rotary Usage Conditions Oil-Tight : No

Configuration Features


  • Number of Rotary Switch Positions : 16
  • Number of Switches : 10

Contact Features


  • Contact Base Material : Copper Alloy
  • Rotary Switch Contact Current Rating (AMP) : .4
  • Rotary Switch Contact Mating Area Plating Material : Gold Flash
  • Solder Tail Contact Plating : Gold Flash over Nickel

Electrical Characteristics


  • Rotary Switch Voltage Rating (VAC) : 20
  • Rotary Switch Voltage Rating (VDC) : 20

Housing Features


  • Centerline : 2.54 MM  [.1 INCH ]
  • Rotary Switch Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Rotary Switch Mounting Angle : Vertical
  • Rotary Switch Mounting Type : Through Hole

Product Type Features


  • Actuator Style : Mini-Plastic Shaft
  • Code Type : Hexadecimal
  • Illuminated : No
  • Product Type : Switch
  • Rotary Switch Type : Rotary DIP
  • Sealed Rotary Switch : No
  • Switch Style : Rotary

Usage Conditions


  • Oil-Tight : No
Buy Now
DIP Switches - 1-1825033-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
1-1825033-1-ND
DIP Switches 1-1825033-1-ND
Dip Switch Hexadecimal 16 Position Through Hole Rotary with Shaft Actuator 0.4VA 20VAC/DC

Dip Switch Hexadecimal 16 Position Through Hole Rotary with Shaft Actuator 0.4VA 20VAC/DC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
1-1825033-1
Switches - DIP Switches 1-1825033-1
SWITCH ROTARY DIP HEX 0.40VA 20V

SWITCH ROTARY DIP HEX 0.40VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1-1825033-1 1-1825033-1-ND 1-1825033-1
Product Name DIP Switch DIP Switches Switches - DIP Switches
Max AC Voltage Rating 20 volts 20 volts
Max DC Voltage Rating 20 volts 20 volts
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Hexadecimal Hexadecimal
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-5435802-5 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switch - 2-2396234-7 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switch - 1-2319847-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-1825008-0 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers