TE Connectivity PCI & PCI Express Connectors 1-1775801-2

Description
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Black Product Weight : 2.55 G  [.09 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 36 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 46 Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Black Product Weight : 2.55 G  [.09 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 36 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 46 Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 1-1775801-2 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
1-1775801-2
PCI & PCI Express Connectors 1-1775801-2
Body Features PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin Primary Product Color : Black Product Weight : 2.55 G  [.09 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 36 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 46 Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • PCB Retention Feature Material : Brass
  • PCB Retention Feature Plating Material : Tin
  • Primary Product Color : Black
  • Product Weight : 2.55 G  [.09 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 2
  • Number of Positions : 36
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 11 MM  [.433 INCH ]
  • Connector Length : 25 MM  [.984 INCH ]
  • Connector Width : 8.8 MM  [.346 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : PA 46

Industry Standards


  • Bus Type : PCI Express
  • PCI Generation : 2 & 3

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.3 MM  [.091 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Card Edge Connectors - 1-1775801-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-1775801-2
Card Edge Connectors 1-1775801-2
PCI EXPRESS 36P(2.3)(15 )BLACK

PCI EXPRESS 36P(2.3)(15 )BLACK

Buy Now
Pci Express 36P(2.3)(15
Chicago, IL, United States
Pci Express 36P(2.3)(15")Black Te Connectivity
21R1830
Pci Express 36P(2.3)(15")Black Te Connectivity 21R1830
PCI EXPRESS 36P(2.3)(15")BLACK

PCI EXPRESS 36P(2.3)(15")BLACK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1775801-2 1-1775801-2 21R1830
Product Name PCI & PCI Express Connectors Card Edge Connectors Pci Express 36P(2.3)(15")Black Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products