TE Connectivity Connectors Board to Board, Card Edge 2212115-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors Board to Board, Card Edge - 2212115-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Card Edge
2212115-1
Connectors Board to Board, Card Edge 2212115-1
MULTI-BEAM CE 2X13 P + 2X24 S, RA

MULTI-BEAM CE 2X13 P + 2X24 S, RA

Buy Now
Card Edge Conn, Dual Side, 4Pwr+24Sig; Card Edge Connector Type Amp - Te Connectivity - 45AC8165 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 4Pwr+24Sig; Card Edge Connector Type Amp - Te Connectivity
45AC8165
Card Edge Conn, Dual Side, 4Pwr+24Sig; Card Edge Connector Type Amp - Te Connectivity 45AC8165
CARD EDGE CONN, DUAL SIDE, 4PWR+24SIG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:4 (Power), 24 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; ContactRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 4PWR+24SIG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:4 (Power), 24 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2212115-1 2212115-1 45AC8165
Product Name Connectors Board to Board, Card Edge Card Edge Conn, Dual Side, 4Pwr+24Sig; Card Edge Connector Type Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
LOC Female to Female Adapter - 8936 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details