TE Connectivity Wire & Cable Management 1-175194-2

Description
DYNAMIC D-3 REC CONT/S AU 0.38
Request a Quote
Description
DYNAMIC D-3 REC CONT/S AU 0.38
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 1-175194-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
1-175194-2
Wire & Cable Management 1-175194-2
DYNAMIC D-3 REC CONT/S AU 0.38

DYNAMIC D-3 REC CONT/S AU 0.38

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 1-175194-2
Product Name Wire & Cable Management
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Stability Cables - SP-35SMA-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details