TE Connectivity PCI & PCI Express Connectors 1-1734774-4

Description
Body Features Primary Product Color : White Product Weight : 5.7 G  [.201 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 10 MM  [.394 INCH ] Connector Length : 89 MM  [3.504 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 2.39 MM  [.094 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T GF Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Product Weight : 5.7 G  [.201 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 10 MM  [.394 INCH ] Connector Length : 89 MM  [3.504 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 2.39 MM  [.094 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T GF Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 1-1734774-4 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
1-1734774-4
PCI & PCI Express Connectors 1-1734774-4
Body Features Primary Product Color : White Product Weight : 5.7 G  [.201 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 10 MM  [.394 INCH ] Connector Length : 89 MM  [3.504 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] PCB Thickness (Recommended) : 2.39 MM  [.094 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T GF Industry Standards Bus Type : PCI Express PCI Generation : 2 & 3 Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : White
  • Product Weight : 5.7 G  [.201 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 2
  • Number of Positions : 164
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 10 MM  [.394 INCH ]
  • Connector Length : 89 MM  [3.504 INCH ]
  • Connector Width : 8.8 MM  [.346 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]
  • PCB Thickness (Recommended) : 2.39 MM  [.094 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : PA 9T GF

Industry Standards


  • Bus Type : PCI Express
  • PCI Generation : 2 & 3

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Card Edge Connectors - 1-1734774-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-1734774-4
Card Edge Connectors 1-1734774-4
PCI EXP 3.1L 164 POS WHT 15u

PCI EXP 3.1L 164 POS WHT 15u

Buy Now
Electronic Connector - 345-1-1734774-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
345-1-1734774-4
Electronic Connector 345-1-1734774-4
164 Pos 1mm Card Edge Connector, Solder ST, Thru-Hole Product overview: 1-1734774-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-1-1734774-4 can be used for catalog matching and distributor lookup.

164 Pos 1mm Card Edge Connector, Solder ST, Thru-Hole Product overview: 1-1734774-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-1-1734774-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 1-1734774-4 - 853762-1-1734774-4 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 1-1734774-4
853762-1-1734774-4
Card Edge Connectors - Edgeboard Connectors - 1-1734774-4 853762-1-1734774-4
Manufacturer: TE Connectivity Win Source Part Number: 853762-1-1734774-4 Features: Position Connector Package: Tray Family Name: 1734774 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 853762-1-1734774-4
Features: Position Connector
Package: Tray
Family Name: 1734774
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Pci Exp 3.1L 164 Pos Wht 15U Amp - Te Connectivity - 75AC4349 - Newark, An Avnet Company
Chicago, IL, United States
Pci Exp 3.1L 164 Pos Wht 15U Amp - Te Connectivity
75AC4349
Pci Exp 3.1L 164 Pos Wht 15U Amp - Te Connectivity 75AC4349
PCI EXP 3.1L 164 POS WHT 15U

PCI EXP 3.1L 164 POS WHT 15U

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1734774-4 1-1734774-4 345-1-1734774-4 853762-1-1734774-4 75AC4349
Product Name PCI & PCI Express Connectors Card Edge Connectors Electronic Connector Card Edge Connectors - Edgeboard Connectors - 1-1734774-4 Pci Exp 3.1L 164 Pos Wht 15U Amp - Te Connectivity
Connector Type Wire to Board Connector Card Edge Connector Card Edge Connector
Termination Through Hole - Solder Solder
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Internal I/O Connectors - 2332205-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 102387-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
6 suppliers