TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1-1718346-1

Description
UN-SEALED CONNECTOR
Request a Quote Datasheet
Description
UN-SEALED CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1341366-1-1718346-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1341366-1-1718346-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1341366-1-1718346-1
Win Source Part Number: 1341366-1-1718346-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: Micro Quadlok Number of Positions: 3 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Friction Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 12,000 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Base Product Number: 1718346

Win Source Part Number: 1341366-1-1718346-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Series: Micro Quadlok
Number of Positions: 3
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Friction Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 12,000
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1718346

Buy Now Datasheet
Automotive Connectors - 7187173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187173P
Automotive Connectors 7187173P
TE Connectivity 1-1718346-1

TE Connectivity 1-1718346-1

Supplier's Site
Automotive Connectors - 7187173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187173
Automotive Connectors 7187173
TE Connectivity 1-1718346-1

TE Connectivity 1-1718346-1

Supplier's Site
Automotive Connectors - 1642389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1642389
Automotive Connectors 1642389
TE Connectivity 1-1718346-1

TE Connectivity 1-1718346-1

Supplier's Site
Rectangular Connector Housings - 17-1-1718346-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-1718346-1-ND
Rectangular Connector Housings 17-1-1718346-1-ND
"3 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"3 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-1718346-1
Electronic Connector 340-1-1718346-1
3 Pos Female Socket Connector, PBT, Black, Wire-to-Wire Product overview: 1-1718346-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1718346-1 can be used for catalog matching and distributor lookup.

3 Pos Female Socket Connector, PBT, Black, Wire-to-Wire Product overview: 1-1718346-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1718346-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1718346-1 1341366-1-1718346-1 7187173P 17-1-1718346-1-ND 340-1-1718346-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers