TE Connectivity Ribbon Cable Connectors 1-1658622-2

Description
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : .79 - .94 MM  [.031 - .037 INCH ] Connector Height : 15.16 MM  [.597 INCH ] Connector Length : 85.85 MM  [3.38 INCH ] Connector Width : 7.49 MM  [.295 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Wire Size (CMA) : 158 - 296 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : .79 - .94 MM  [.031 - .037 INCH ] Connector Height : 15.16 MM  [.597 INCH ] Connector Length : 85.85 MM  [3.38 INCH ] Connector Width : 7.49 MM  [.295 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Wire Size (CMA) : 158 - 296 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-1658622-2 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-1658622-2
Ribbon Cable Connectors 1-1658622-2
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Tuning Fork Contact Type : Socket Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : .79 - .94 MM  [.031 - .037 INCH ] Connector Height : 15.16 MM  [.597 INCH ] Connector Length : 85.85 MM  [3.38 INCH ] Connector Width : 7.49 MM  [.295 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Wire Size (CMA) : 158 - 296 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Daisy Chain : Without
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 64
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Tuning Fork
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .64 MM  [.025 INCH ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .79 - .94 MM  [.031 - .037 INCH ]
  • Connector Height : 15.16 MM  [.597 INCH ]
  • Connector Length : 85.85 MM  [3.38 INCH ]
  • Connector Width : 7.49 MM  [.295 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26
  • Wire Size (CMA) : 158 - 296

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tube, Tube
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Ribbon Cable Connector Header Type : Pin Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector - 1-1658622-2 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
1-1658622-2
Rectangular Connector 1-1658622-2
Ribbon Cable Connectors (AMP-Latch)

Ribbon Cable Connectors (AMP-Latch)

Supplier's Site Datasheet
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 1-1658622-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
1-1658622-2
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 1-1658622-2
64 NOVO MIL/CTR 30DPLEAD FREE

64 NOVO MIL/CTR 30DPLEAD FREE

Buy Now
Free Hanging, Panel Mount - AKC64B-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
AKC64B-ND
Free Hanging, Panel Mount AKC64B-ND
64 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG

64 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 64 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 73K6209 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 64 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
73K6209
Wire-Board Connector Receptacle 64 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 73K6209
WIRE-BOARD CONNECTOR RECEPTACLE 64 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 64 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Amp-Latch Novo Series, Idc / Idt, Receptacle, 64, 2.54 Mm Rohs Compliant Amp - Te Connectivity - 17X9467 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Amp-Latch Novo Series, Idc / Idt, Receptacle, 64, 2.54 Mm Rohs Compliant Amp - Te Connectivity
17X9467
Wire-To-Board Connector, Amp-Latch Novo Series, Idc / Idt, Receptacle, 64, 2.54 Mm Rohs Compliant Amp - Te Connectivity 17X9467
Wire-To-Board Connector, AMP-LATCH Novo Series, IDC / IDT, Receptacle, 64, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, AMP-LATCH Novo Series, IDC / IDT, Receptacle, 64, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
CONN IDC SKT 64POS W/POL GOLD - 792-1-1658622-2 - Utmel Electronic Limited
Hong Kong, China
CONN IDC SKT 64POS W/POL GOLD
792-1-1658622-2
CONN IDC SKT 64POS W/POL GOLD 792-1-1658622-2
CONN IDC SKT 64POS W/POL GOLD

CONN IDC SKT 64POS W/POL GOLD

Supplier's Site
Connector, Receptacle; Novo; 64; Gold (30); Tin-Lead; 0.100 in. x 0.100 in. - 70042784 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Receptacle; Novo; 64; Gold (30); Tin-Lead; 0.100 in. x 0.100 in.
70042784
Connector, Receptacle; Novo; 64; Gold (30); Tin-Lead; 0.100 in. x 0.100 in. 70042784
Connector, Receptacle; Novo; 64; Gold (30); Tin-Lead; 0.100 in. x 0.100 in.

Connector, Receptacle; Novo; 64; Gold (30); Tin-Lead; 0.100 in. x 0.100 in.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1658622-2 1-1658622-2 1-1658622-2 AKC64B-ND 73K6209 17X9467 792-1-1658622-2 70042784
Product Name Ribbon Cable Connectors Rectangular Connector Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers Free Hanging, Panel Mount Wire-Board Connector Receptacle 64 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity Wire-To-Board Connector, Amp-Latch Novo Series, Idc / Idt, Receptacle, 64, 2.54 Mm Rohs Compliant Amp - Te Connectivity CONN IDC SKT 64POS W/POL GOLD Connector, Receptacle; Novo; 64; Gold (30); Tin-Lead; 0.100 in. x 0.100 in.
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Military Connector Wire to Board Connector
Termination Insulation Displacement (IDC) Solder Solder IDC
Mounting Free-Hanging (In-Line) Free-Hanging Free Hanging (In-Line) Cable Mount Cable, Free Hanging
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28497-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Specs
Connector Type Military Connector
View Details
Headers, Male Pins - A28671-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
3 suppliers